EN
  • EN
  • DE

AM5708BCBDJEAR

Part No AM5708BCBDJEAR
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 667MHZ 538FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203678-AM5708BCBDJEAR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microprocessors
Series Sitara™
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-A15
Number of Cores/Bus Width 1 Core, 32-Bit
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Operating Temperature 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian AM5708BCBDJEAR CAD Model

Description

The AM5708BCBDJEAR is a high-performance, ARM-based microprocessor from Texas Instruments (TI), designed to cater to a wide array of industrial, automotive, and consumer applications. This microprocessor is part of the Sitara™ processor family, known for its rich set of features, including advanced multimedia, connectivity, and real-time processing capabilities.

Key Features:

  • Advanced Processing Core: At the heart of the AM5708BCBDJEAR is a powerful ARM Cortex-A15 core that operates at speeds up to 1.5 GHz. This core is optimized for high computational performance, which makes it suitable for complex algorithms and high-level operating systems.
  • Graphics Acceleration: The processor is equipped with a PowerVR SGX544 dual-core graphics engine, providing robust 2D and 3D graphics acceleration for a rich user interface experience. It supports high-resolution displays and is capable of driving multiple screens for advanced multimedia applications.
  • Real-Time Processing: To handle real-time tasks efficiently, the AM5708BCBDJEAR includes a dual-core C66x digital signal processor (DSP). This addition makes it ideal for applications requiring intensive signal processing like audio, video, and industrial control.
  • Connectivity: The processor offers a wide range of connectivity options, including Gigabit Ethernet, dual-band Wi-Fi, Bluetooth, and more. This ensures seamless integration into existing networks and easy communication with other devices.
  • Memory and Storage: It supports various memory interfaces, including DDR3/DDR3L, for high-speed data access and ample storage capabilities.

Applications:

The versatility of the AM5708BCBDJEAR makes it suitable for a variety of applications such as:

  • Industrial automation and control systems
  • Human-machine interface (HMI)
  • Automotive infotainment and navigation systems
  • Home automation and smart energy solutions
  • Portable data terminals
  • Healthcare and medical equipment

The AM5708BCBDJEAR is a testament to Texas Instruments' commitment to providing scalable, adaptable, and energy-efficient processors for the next generation of electronic devices. With its comprehensive feature set and powerful processing capabilities, this microprocessor is engineered to meet the complex demands of modern embedded systems.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess