EN
  • EN
  • DE

AMC1203

Part No AMC1203
Manufacturer Texas Instruments
Catalog Hard To Find
Description 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1144253-AMC1203
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian AMC1203 CAD Model

Description

Introducing the Texas Instruments AMC1203

The AMC1203 by Texas Instruments is a robust, precision isolation amplifier designed for industrial and automotive applications that demand high reliability and performance. This device is a key component for accurate current sensing and voltage measurement in motor control, green energy, and power-management systems.

High Precision and Isolation

At the heart of the AMC1203 is its differential input, which is capable of handling ±250 mV input voltage, making it ideal for shunt-resistor-based current sensing applications. The device ensures high precision with a typical gain error of ±0.2% and a gain drift of ±20 ppm/°C, enabling accurate measurements over a wide temperature range. The AMC1203 also boasts a high common-mode rejection ratio (CMRR) of 120 dB, minimizing the effects of unwanted common-mode signals.

Enhanced Safety Features

Safety is a critical aspect of industrial and automotive design, and the AMC1203 addresses this with its reinforced galvanic isolation of 4250 VPEAK. This isolation barrier not only protects the low-voltage side from high voltage spikes but also reduces system noise and improves signal integrity. The device is certified to UL1577, CSA, IEC 60747-5-2 (VDE 0884 Part 2), and IEC 61010-1, which underscores its adherence to stringent safety standards.

Flexible Integration and Performance

Operating at a 5-V single supply, the AMC1203 is compatible with a wide range of microcontrollers and digital signal processors. Its delta-sigma modulator outputs a bitstream that can be directly interfaced with a digital filter or a microcontroller for digital conversion. Furthermore, the device features a signal bandwidth of 20 kHz and an oversampling ratio (OSR) of 10, which can be selected to balance between output data rate and resolution.

Robust Packaging

Encased in a compact 8-pin SOIC package, the AMC1203 is designed for space-constrained applications. Its small footprint does not compromise on durability, as it operates over an industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.

Whether it's for precise motor control, energy-efficient power supplies, or reliable automotive systems, the Texas Instruments AMC1203 isolation amplifier is an excellent choice for engineers seeking high accuracy, safety, and performance.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,650 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess