EN
  • EN
  • DE

AMC1351DWVR

Part No AMC1351DWVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description 0-V TO 5-V INPUT, PRECISION REIN / Isolated IC Driver 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type Isolated
Applications Driver
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Other Names 296-AMC1351DWVRCT,296-AMC1351DWVRTR,296-AMC1351DWVRDKR
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260365-AMC1351DWVR
Ultra Librarian 3D Model Ultra Librarian AMC1351DWVR CAD Model

Description

The AMC1351DWVR from Texas Instruments is a high-precision isolated modulator designed for accurately measuring shunt currents in high-voltage systems. This device is part of TI's extensive portfolio of isolation products and is particularly well-suited for industrial applications such as motor drives, inverter systems, and renewable energy inverters.

Key Features

  • High Accuracy: The AMC1351DWVR delivers exceptional accuracy with a low offset error and gain error, which makes it ideal for precise current measurement applications.
  • Isolation: With reinforced isolation of up to 7 kV peak, this modulator ensures safe operation by providing electrical isolation between the high-voltage side and the low-voltage side.
  • High Bandwidth: The device offers a high bandwidth of up to 10 MHz, enabling the capture of fast transient events in the system.
  • Low Noise: It features a low noise density, making it suitable for applications requiring a high signal-to-noise ratio.
  • Robust Design: The AMC1351DWVR is designed to withstand harsh industrial environments, with an operating temperature range from -40°C to +125°C.
  • Output Interface: A differential output interface provides robust communication and is compatible with standard digital isolators and delta-sigma modulator decimators.

Applications

The AMC1351DWVR is versatile and can be used in various applications, including:

  • Motor control and drives
  • Power inverters
  • Renewable energy systems (solar inverters, wind turbines)
  • Power supplies
  • Electric vehicles (EVs) and hybrid electric vehicles (HEVs)

Package and Availability

This device is available in a small-outline wide-body (SOIC-W) package, designated by the DWVR suffix. It is designed to meet stringent industry standards, ensuring reliability and performance. For pricing, samples, and further technical information, customers can visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9888 $65.9776
4+ $27.0677 $108.2708
6+ $26.2219 $157.3314
8+ $25.3760 $203.0080
11+ $24.5301 $269.8311
14+ $21.9925 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess