EN
  • EN
  • DE

AR629AU9/883

Part No AR629AU9/883
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Description Gate Array -55°C to 125°C 180-Pin CPGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1024384-AR629AU9/883
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR629AU9/883 CAD Model

Description

The Texas Instruments AR629AU9/883 is a high-performance integrated circuit designed to meet the rigorous demands of advanced electronic systems. This precision-engineered component is part of Texas Instruments' commitment to providing cutting-edge technology for a wide range of applications, including industrial, automotive, communication, and consumer electronics.

Key Features

  • High Reliability: The AR629AU9/883 is manufactured to comply with military specifications, ensuring reliable operation under extreme conditions and making it suitable for aerospace and defense applications.
  • Robust Performance: This IC is designed to deliver consistent performance, with a focus on stability and accuracy, crucial for critical applications.
  • Wide Operating Temperature Range: It can operate effectively over a broad temperature range, accommodating the needs of various harsh environments.
  • Advanced Packaging: Encased in a durable package, the AR629AU9/883 is built to withstand physical stress and protect the integrity of the internal circuitry.

Applications

The versatility of the AR629AU9/883 makes it an ideal choice for a multitude of applications. Its robust design is particularly well-suited for:

  • High-reliability systems in aerospace and defense
  • Automotive electronics that require extended temperature ranges
  • Industrial control systems where precision and durability are paramount
  • Communication infrastructure with a need for long-term stability

Technical Specifications

The AR629AU9/883 boasts a comprehensive set of technical specifications that ensure its suitability for high-demand applications:

  • Supply Voltage: Defined by product series specifications
  • Operating Temperature: Specified by military-grade standards
  • Packaging: Hermetically sealed to ensure protection against environmental factors
  • Quality Assurance: Rigorous testing to meet or exceed military and industry standards

With Texas Instruments' reputation for quality and innovation, the AR629AU9/883 is a reliable choice for designers looking to incorporate a robust IC into their next project. Its combination of performance, durability, and versatility makes it a valuable component in any high-stakes application.

You May Also Be Interested in

Intel
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess