EN
  • EN
  • DE

AU78L12ACDR

Part No AU78L12ACDR
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962831-AU78L12ACDR
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AU78L12ACDR CAD Model

Description

Introducing the AU78L12ACDR Voltage Regulator from Texas Instruments

The AU78L12ACDR is a fixed-voltage integrated-circuit voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This device is engineered to offer a steady 12V output voltage, making it an ideal component for a wide range of electronics that require a reliable power source. Its compact design and high-efficiency operation make it suitable for applications in consumer electronics, office automation, and industrial equipment.

Key Features

  • Output Voltage: The AU78L12ACDR provides a fixed output voltage of 12V, which is essential for maintaining stable operation in electronic circuits.
  • Output Current: It can deliver up to 100mA of output current, catering to the needs of low-power devices.
  • Thermal Overload Protection: The device includes built-in thermal overload protection, which ensures that it operates within safe temperature ranges even under high load conditions.
  • Short Circuit Protection: With its short circuit protection feature, the regulator prevents damage to both itself and the connected components in the event of a fault.
  • Low Dropout: The low dropout voltage minimizes the difference between the input and output voltage, enhancing the efficiency of the device.
  • Package: The AU78L12ACDR comes in a SOP-8 (Small Outline Package), which is known for its small footprint and suitability for space-constrained applications.

Applications

The versatility of the AU78L12ACDR makes it a go-to voltage regulator for various applications. It is commonly used in:

  • Portable devices
  • Power supplies
  • Home appliances
  • Office automation machines
  • Industrial control systems

Reliability and Performance

Texas Instruments is synonymous with quality and reliability, and the AU78L12ACDR is no exception. This voltage regulator is designed to meet the stringent requirements of modern electronic devices, ensuring consistent performance and longevity. With its precision output voltage and robust protection features, users can trust this component to power their critical applications effectively.

Whether you're designing a new product or looking to replace a component in an existing device, the AU78L12ACDR from Texas Instruments stands out as a reliable and efficient choice for your voltage regulation needs.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess