EN
  • EN
  • DE

AWR1443FQIGABLRQ1

Part No AWR1443FQIGABLRQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SENSOR PROXIMITY MISC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100, mmWave
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard RADAR
Protocol -
Modulation -
Frequency 76GHz ~ 81GHz
Data Rate (Max) 900Mbps
Power - Output 12dBm
Sensitivity -
Memory Size 576kB RAM
Serial Interfaces I²C, JTAG, SPI, UART
GPIO 3
Voltage - Supply 1.71V ~ 1.89V, 3.15V ~ 3.45V
Current - Receiving -
Current - Transmitting -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 161-LFBGA, FCBGA
Supplier Device Package 161-FC/CSP (10.4x10.4)
Base Product Number AWR1443
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373305-AWR1443FQIGABLRQ1
Ultra Librarian 3D Model Ultra Librarian AWR1443FQIGABLRQ1 CAD Model

Description

The Texas Instruments AWR1443FQIGABLRQ1 is a highly integrated, single-chip frequency-modulated continuous wave (FMCW) radar sensor, designed for automotive radar systems in the 76 to 81 GHz spectrum. This advanced system-on-chip (SoC) is part of Texas Instruments' AWR radar sensor family, which is tailored to deliver high-performance, low-power, and compact radar solutions for advanced driver assistance systems (ADAS).

Key Features

  • High Integration: The AWR1443FQIGABLRQ1 integrates a full RF system with a Tx (transmitter), an Rx (receiver), and a digital signal processor (DSP), all on a single chip. This level of integration reduces the footprint and design complexity, enabling smaller, more cost-effective automotive radar systems.
  • Wide Frequency Range: Operating in the 76-81 GHz band, the device offers excellent resolution and range capabilities, which are critical for various automotive applications such as adaptive cruise control, collision avoidance, and pedestrian detection.
  • Advanced DSP: The onboard DSP facilitates complex signal processing algorithms, which are essential for processing the radar signals and extracting valuable information about the environment.
  • Low Power Consumption: Designed with power efficiency in mind, the AWR1443FQIGABLRQ1 is suitable for battery-operated vehicles, contributing to the overall energy conservation of the system.
  • Robustness: The device is built to withstand the harsh automotive environments, featuring a wide operating temperature range and resistance to vibrations and shocks.

Applications

The AWR1443FQIGABLRQ1 is ideal for a variety of automotive radar applications, including:

  • Blind-spot detection
  • Lane-change assist
  • Rear cross-traffic alert
  • Autonomous emergency braking

With its sophisticated features and capabilities, the AWR1443FQIGABLRQ1 from Texas Instruments is a pivotal component for developers looking to implement cutting-edge radar systems in next-generation vehicles, ensuring safety and enhancing the driving experience.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.2106 $94.4212
3+ $38.7369 $116.2107
4+ $37.5264 $150.1056
6+ $36.3158 $217.8948
8+ $35.1053 $280.8424
10+ $31.4737 $314.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,988 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess