EN
  • EN
  • DE

AWR1642ABISABLRQ1

Part No AWR1642ABISABLRQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SINGLE-CHIP 76-GHZ TO 81-GHZ AUT / IC RF TxRx + MCU 76GHz ~ 81GHz 161-TFBGA, FCCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard -
Protocol -
Modulation -
Frequency 76GHz ~ 81GHz
Data Rate (Max) 900Mbps
Power - Output 12dBm
Sensitivity -
Memory Size 1.5MB RAM
Serial Interfaces ADC, GPIO, I²C, SPI, UART
Voltage - Supply 1.71V ~ 1.89V, 3.135V ~ 3.465V
Current - Receiving -
Current - Transmitting -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 161-TFBGA, FCCSP
Supplier Device Package 161-FC/CSP (10.4x10.4)
Base Product Number AWR1642
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1356448-AWR1642ABISABLRQ1
Ultra Librarian 3D Model Ultra Librarian AWR1642ABISABLRQ1 CAD Model

Description

The AWR1642ABISABLRQ1 is a cutting-edge radar sensor designed by Texas Instruments specifically for automotive applications. This highly integrated device is part of TI's AWR1642 family and is aimed to revolutionize the way cars perceive their environment, contributing to enhanced safety and autonomous driving features.

Built on a 45-nm RF CMOS process, the AWR1642ABISABLRQ1 offers remarkable levels of integration. It includes a monolithic microwave integrated circuit (MMIC) with two transmit (TX) and four receive (RX) channels, a digital signal processor (DSP), and a microcontroller (MCU). This integration allows for sophisticated on-chip signal processing and decision-making capabilities, which is essential for advanced driver assistance systems (ADAS).

The device operates in the 76 to 81 GHz spectrum, which allows for high resolution and accuracy in object detection, velocity, and angle of arrival measurements. The AWR1642ABISABLRQ1 is designed to detect pedestrians, vehicles, and other obstacles with precision, making it a crucial component for applications such as adaptive cruise control, collision avoidance, and parking assistance.

The sensor's programmable framework enables customization for various applications, allowing automotive manufacturers to tailor the sensor's performance to their specific needs. Furthermore, the AWR1642ABISABLRQ1 is equipped with a range of built-in features to ensure reliable operation in the harsh automotive environment. These include thermal management, voltage monitoring, and fault detection mechanisms, ensuring the sensor's robust performance across different conditions and temperatures.

Texas Instruments has also placed a strong emphasis on ease of development with the AWR1642ABISABLRQ1. Developers can take advantage of TI's comprehensive suite of development tools, software, and support to accelerate the design and implementation process, reducing time-to-market for automotive solutions that incorporate this advanced radar technology.

Overall, the AWR1642ABISABLRQ1 represents a significant leap forward in automotive radar technology, offering an unparalleled blend of performance, integration, and flexibility for the next generation of smart vehicles.

You May Also Be Interested in

Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5883 $70.5883
2+ $68.3824 $136.7648
3+ $66.1765 $198.5295
4+ $63.9706 $255.8824
6+ $57.3530 $344.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess