EN
  • EN
  • DE

BP3287AMT

Part No BP3287AMT
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 236581-BP3287AMT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BP3287AMT CAD Model

Description

BP3287AMT Power Management IC

The BP3287AMT is an advanced power management IC designed to optimize power efficiency in electronic systems. It offers reliable and efficient power conversion, catering to a variety of applications that demand robust power solutions.

  • Applications: Consumer electronics, mobile devices, telecommunications equipment, and wearable technology.
  • Features: Low power consumption, high efficiency, integrated protection features, and compact design.
  • Benefits: Prolonged battery life, increased system reliability, and minimized heat generation.

Additional Details: With its state-of-the-art technology, the BP3287AMT ensures stable performance even in fluctuating power environments, making it an ideal choice for high-demanding devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
KEC
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Broadcom Limited
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Broadcom Limited
Lowest to $8.1127

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess