EN
  • EN
  • DE

BQ2000

Part No BQ2000
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Programmable Multi-Chemistry Fast-Charge Management IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1153963-BQ2000
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2000 CAD Model

Description

The BQ2000 from Texas Instruments is a sophisticated Fast Charge Management IC designed to enhance the performance and reliability of rechargeable batteries. This advanced piece of technology is engineered to cater to nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) battery packs, providing an efficient solution for power management in portable devices.

Key Features

  • Fast Charge Control: The BQ2000 supports a fast charge procedure, significantly reducing the time required to replenish the battery's power compared to traditional charging methods.
  • Battery Chemistry Versatility: Compatible with both NiCd and NiMH batteries, the BQ2000 offers flexibility for various applications and consumer needs.
  • Intelligent Charging Algorithm: It incorporates a negative delta V (-ΔV) fast-charge termination, ensuring the battery is charged efficiently without overcharging, which can extend the life of the battery.
  • Temperature Monitoring: Safety is paramount, and the BQ2000 includes temperature monitoring to prevent overheating during the charging process.
  • Status Indication: LED outputs provide charge status indication, allowing users to easily monitor the charging process and battery status.

Applications

The BQ2000 is ideal for a wide range of applications where efficient charging and battery management are crucial. This includes but is not limited to:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Medical devices

Technical Specifications

The BQ2000 offers a charge rate selection that can be programmed to the needs of the specific battery pack. It operates over a wide temperature range, making it suitable for various environmental conditions. The device comes in a compact package, allowing for seamless integration into system designs.

Conclusion

With its robust feature set and adaptability to different battery chemistries, the Texas Instruments BQ2000 is a premier choice for designers looking to implement an effective power management solution. Its focus on fast charging, safety, and user feedback makes it a valuable component in enhancing the user experience and extending the life of rechargeable battery-powered devices.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9216 $50.9808
32+ $3.2178 $102.9696
49+ $3.1172 $152.7428
67+ $3.0167 $202.1189
86+ $2.9161 $250.7846
115+ $2.6144 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess