EN
  • EN
  • DE

BQ2000TPN

Part No BQ2000TPN
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Programmable Multi-Chemistry Fast-Charge Management IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1153967-BQ2000TPN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2000TPN CAD Model

Description

The BQ2000TPN is a high-performance, multi-chemistry battery charge management device designed by Texas Instruments. This innovative component is engineered to cater to the needs of various rechargeable battery technologies, making it a versatile solution for a wide array of applications. The BQ2000TPN is compatible with Nickel Cadmium (NiCd), Nickel Metal Hydride (NiMH), Lead Acid, and Lithium-Ion (Li-Ion) batteries, providing a one-stop solution for designers and manufacturers.

Key Features

  • Multi-Chemistry Support: The BQ2000TPN can intelligently manage the charging process for different types of batteries, ensuring optimal charging for each chemistry.
  • Fast-Charge Control: It supports fast charging, reducing the time required to charge batteries and enhancing user convenience.
  • Temperature Monitoring: The device includes temperature monitoring to prevent overheating, which can extend battery life and ensure safety during the charging process.
  • Charge Termination: It features automatic charge termination for NiCd and NiMH batteries, which helps prevent overcharging and potential damage to the batteries.
  • Voltage Regulation: The BQ2000TPN ensures precise voltage regulation for consistent and reliable charging performance.
  • Power Efficiency: Designed with power efficiency in mind, the device aids in reducing energy consumption during the charging process.

Applications

The versatile nature of the BQ2000TPN makes it suitable for a broad range of applications, including but not limited to:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Medical devices
  • Uninterruptible power supplies (UPS)

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the BQ2000TPN datasheet provided by Texas Instruments. The datasheet offers in-depth information on electrical characteristics, pin configurations, charge algorithms, and safety features inherent to the device.

Conclusion

The BQ2000TPN from Texas Instruments stands out as a robust and flexible solution for battery charge management across multiple chemistries. Its comprehensive feature set and adaptability make it an excellent choice for integrating into a variety of electronic devices, ensuring efficient and safe battery charging in consumer and industrial markets.

You May Also Be Interested in

Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9145 $93.8290
3+ $38.4939 $115.4817
5+ $37.2910 $186.4550
6+ $36.0880 $216.5280
8+ $34.8851 $279.0808
10+ $31.2763 $312.7630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess