EN
  • EN
  • DE

BQ2013HSN-A514

Part No BQ2013HSN-A514
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Gas Gauge IC for Power- Assist Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Interface HDQ
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1154006-BQ2013HSN-A514
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name bq2013
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ2013HSN-A514 CAD Model

Description

The BQ2013HSN-A514 is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance product is specifically engineered for advanced battery management applications, making it an ideal solution for a wide range of portable electronic devices.

Key Features

  • Advanced Battery Monitoring: The BQ2013HSN-A514 provides precise monitoring of battery charge and discharge processes, ensuring optimal battery performance and longevity.
  • High Accuracy: With its high-precision measurement capabilities, this IC delivers accurate data on battery status, which is crucial for maintaining the health and efficiency of the battery.
  • Gas Gauge Integration: The device includes an integrated gas gauge system that helps users to keep track of the remaining battery life, providing a reliable estimate of the energy left in the battery.
  • Power Management: It features advanced power management functions that help in conserving battery power, thus extending the operating time of the device.
  • Compatibility: The BQ2013HSN-A514 is compatible with a variety of battery chemistries, including NiCd, NiMH, and Li-Ion, making it a versatile choice for different types of applications.

Applications

The versatility of the BQ2013HSN-A514 makes it suitable for a broad spectrum of applications. It can be used in:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Handheld power tools and devices
  • Medical equipment requiring reliable battery management
  • Electric vehicles and e-bikes for efficient battery usage

Technical Specifications

With its compact form factor, the BQ2013HSN-A514 is designed to be easily integrated into various electronic systems. Its technical specifications are tailored to meet the rigorous demands of modern battery-powered devices:

  • Supply Voltage Range: 4.5V to 7V
  • Operating Temperature Range: -20°C to 70°C
  • Packaging: Surface-Mount, 14-Pin TSSOP

The BQ2013HSN-A514 from Texas Instruments represents a cutting-edge solution for battery management, offering reliability, accuracy, and versatility for designers and manufacturers of battery-powered technology.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess