EN
  • EN
  • DE

BQ2014

Part No BQ2014
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Gas Gauge IC with External Charge Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154007-BQ2014
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2014 CAD Model

Description

Introducing the Texas Instruments BQ2014 Gas Gauge IC

The BQ2014 Gas Gauge IC from Texas Instruments represents a cutting-edge solution for battery fuel gauging in a variety of rechargeable battery applications. This sophisticated integrated circuit provides accurate monitoring of battery capacity, which is essential for the management of energy resources in portable electronic devices.

The BQ2014 is specifically designed to work with Nickel-Cadmium (NiCd), Nickel-Metal Hydride (NiMH), and Lithium-Ion (Li-Ion) batteries, making it an incredibly versatile component for a wide range of products. Whether it's for use in laptops, mobile phones, or other portable devices, the BQ2014 ensures that users have a reliable and precise understanding of their battery's status.

One of the key features of the BQ2014 is its ability to track battery discharge and charge with high accuracy through its unique charge integration capability. This allows for the provision of detailed information about the remaining battery capacity, which helps to prevent unexpected power loss and extends the overall battery life by avoiding deep discharges.

The device operates by monitoring voltage, temperature, and charge/discharge rate, using these parameters to calculate the battery's remaining energy. The BQ2014 communicates this information to the user through a simple and intuitive interface, which may include LED indicators or a digital display, depending on the design of the application.

For engineers and designers, the BQ2014 is an easy-to-implement solution that simplifies the development of smart battery systems. Its self-calibration function means that it requires minimal setup and can adapt to different battery chemistries and capacities. Additionally, the BQ2014's low power consumption ensures that it has minimal impact on the overall battery life of the device it is monitoring.

Overall, the Texas Instruments BQ2014 Gas Gauge IC is an essential component for any modern, battery-powered device requiring accurate fuel gauging. It is a testament to Texas Instruments' commitment to innovation and quality in the field of battery technology.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess