EN
  • EN
  • DE

BQ2018TS-E1TRG4

Part No BQ2018TS-E1TRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Power Minder  IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Power Minder
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Interface HDQ
Operating Temperature Range -20°C ~ 70°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1154017-BQ2018TS-E1TRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2018
Introduction Date January 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ2018TS-E1TRG4 CAD Model

Description

The BQ2018TS-E1TRG4 is a state-of-the-art battery monitor IC from Texas Instruments, designed to cater to the increasing demands for efficient and reliable battery management in portable electronics. This advanced chip is an integral component for applications ranging from smartphones, laptops, and digital cameras to more sophisticated devices such as drones and electric vehicles.

Key Features

  • Precision Monitoring: The BQ2018TS-E1TRG4 offers high-accuracy measurement of battery parameters, including voltage, current, and temperature, which is essential for maintaining optimal battery health and performance.
  • Battery Fuel Gauging: This IC incorporates an intelligent algorithm to calculate the remaining battery capacity, providing users with a reliable gauge of how much power is left before a recharge is needed.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal power draw, thereby extending the overall battery life of the host device.
  • Communication Interface: It supports a standard I2C communication interface, allowing for easy integration into most system architectures and facilitating communication with other microcontroller units (MCUs) or processors.
  • Compact Form Factor: The BQ2018TS-E1TRG4 is available in a small-footprint package, making it suitable for space-constrained applications.

Applications

The versatility of the BQ2018TS-E1TRG4 makes it an excellent choice for a wide range of applications. Its precision monitoring and power management capabilities are particularly beneficial in:

  • Consumer Electronics
  • Portable Computing Devices
  • Medical Devices
  • Wireless Communication Systems
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the BQ2018TS-E1TRG4 is no exception. Manufactured to the highest standards, this battery monitor IC ensures reliability and longevity, making it a trusted component in any power-sensitive design.

Environmental Considerations

With the growing emphasis on environmental sustainability, the BQ2018TS-E1TRG4 has been developed to be compliant with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally conscious products.

You May Also Be Interested in

GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9064 $59.6256
9+ $12.2309 $110.0781
13+ $11.8487 $154.0331
18+ $11.4665 $206.3970
23+ $11.0843 $254.9389
31+ $9.9376 $308.0656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess