EN
  • EN
  • DE
  • IT

BQ2050SN-D119TRG4

Part No BQ2050SN-D119TRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Gas Gauge Li-Ion 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 201282-BQ2050SN-D119TRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name bq2050
Introduction Date February 01, 2008
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian BQ2050SN-D119TRG4 CAD Model

Description

Description

The BQ2050SN-D119TRG4 is a green-compliant version of the BQ2050 series, highlighting effective and eco-friendly battery management solutions in electronic designs. It delivers precise battery charge monitoring while ensuring minimal environmental impact.

Features and Benefits

  • Environmentally compliant with green manufacturing standards.
  • Provides accurate voltage and current monitoring.
  • Compact and lightweight package suitable for portable devices.
  • Robust protection features for extended battery life.

Applications

  • Eco-friendly electronic devices.
  • Portable entertainment systems.
  • Rechargeable light solutions.
  • Industrial monitoring equipment.

Additional Details

With its environmentally friendly design, the BQ2050SN-D119TRG4 positions itself as a leading solution for projects emphasizing sustainability without compromising performance.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1801 $65.4030
65+ $1.7889 $116.2785
100+ $1.7330 $173.3000
135+ $1.6771 $226.4085
175+ $1.6211 $283.6925
235+ $1.4534 $341.5490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess