EN
  • EN
  • DE

BQ2054SNTR

Part No BQ2054SNTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT FAST CHG LI-ION 16SOIC / Charger IC Lithium Ion 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 571348-BQ2054SNTR
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 2 (1 Year)
Standard Package 2,500 pcs
Base Product Number BQ2054
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C (TA)
Voltage - Supply (Max) 5.5V
Fault Protection Over Current, Over Voltage
Current - Charging Constant
Battery Chemistry Lithium Ion
Product Status Active
Package Tape & Reel
Mfr Texas Instruments
Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Ultra Librarian 3D Model Ultra Librarian BQ2054SNTR CAD Model

Description

The BQ2054SNTR from Texas Instruments is a sophisticated integrated circuit designed for battery management in various applications. This high-performance chip is part of TI's extensive line of battery management devices, specifically tailored for efficient and reliable operation within portable electronics, medical devices, and other battery-powered systems.

Key Features

  • Advanced Charge Control: The BQ2054SNTR offers precise control over the charging process, ensuring batteries are charged quickly and safely. It supports multiple battery chemistries, which makes it versatile for different types of rechargeable batteries.
  • High-Accuracy Voltage and Current Regulation: This chip provides accurate voltage and current regulation, which is crucial for extending battery life and performance.
  • Power Management: With its intelligent power management capabilities, the BQ2054SNTR optimizes power consumption, contributing to the overall energy efficiency of the system it is integrated with.
  • Communication Interface: It includes a communication interface that allows the chip to communicate with the host system for reporting battery status and other vital information.
  • Temperature Monitoring: The device includes temperature sensors to monitor the battery's condition, preventing overheating and ensuring safe operation under various environmental conditions.

Applications

The versatility of the BQ2054SNTR makes it suitable for a wide range of applications. It's commonly used in portable consumer electronics such as smartphones, laptops, and digital cameras. Additionally, it's ideal for more demanding applications such as medical equipment, industrial instruments, and energy storage systems where reliable battery management is crucial.

Package and Availability

The BQ2054SNTR is available in a small-outline package that is designed for space-constrained applications. It is also provided in tape and reel form, facilitating easy integration into automated manufacturing processes. Texas Instruments ensures availability and support for their products, making the BQ2054SNTR a reliable choice for designers and manufacturers globally.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9677 $51.8708
10+ $10.6401 $106.4010
15+ $10.3076 $154.6140
21+ $9.9751 $209.4771
26+ $9.6426 $250.7076
35+ $8.6451 $302.5785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess