EN
  • EN
  • DE

BQ2057T

Part No BQ2057T
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description ADVANCED LINEAR CHARGE MANAGEMENT IC FOR SINGLE AND TWO CELL LITHIUM-POLYMER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154045-BQ2057T
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2057T CAD Model

Description

Texas Instruments BQ2057T Advanced Linear Charge Management IC

The BQ2057T from Texas Instruments is a sophisticated linear charge management integrated circuit (IC) designed for cost-sensitive and compact portable electronics. This advanced IC is specifically tailored for single-cell and two-cell lithium-ion (Li-ion) or lithium-polymer (Li-Poly) battery packs, offering a reliable and efficient charging solution.

The BQ2057T is equipped with a range of features that ensure the safety and longevity of battery packs. It supports both fast charge and trickle charge modes, automatically transitioning between the two based on the battery's condition. This ensures that the battery is charged quickly when depleted, and maintained at an optimal level when nearing full capacity.

One of the key benefits of the BQ2057T is its high-accuracy voltage regulation, which helps to maximize the lifespan of the battery by preventing overcharging. The IC also features automatic recharge, initiating a new charging cycle when the battery voltage falls below a certain threshold, thus keeping the battery topped up without user intervention.

Temperature is a critical factor in battery charging, and the BQ2057T addresses this with its temperature-sensitive charging. The IC includes a thermal regulation mechanism that reduces the charge current if the temperature rises above a preset threshold, protecting both the battery and the device.

For added flexibility, the BQ2057T allows for programmable charge rates through an external set resistor. This enables device manufacturers to tailor the charge parameters to suit specific battery sizes and chemistries. Safety features such as precharge conditioning for deeply discharged cells and status outputs for charge monitoring make the BQ2057T a comprehensive charge management solution.

With its compact form factor, the BQ2057T can be easily integrated into portable electronic designs, including smartphones, digital cameras, and MP3 players, making it a versatile choice for a wide range of applications.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4965 $52.4475
35+ $2.8690 $100.4150
54+ $2.7793 $150.0822
75+ $2.6897 $201.7275
97+ $2.6000 $252.2000
129+ $2.3310 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess