EN
  • EN
  • DE

BQ20Z70PWR-V160G4

Part No BQ20Z70PWR-V160G4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2008+
Reference case TSSOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 752394-BQ20Z70PWR-V160G4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ20Z70PWR-V160G4 CAD Model

Description

Introducing the BQ20Z70PWR-V160G4 Battery Management IC from Texas Instruments

The BQ20Z70PWR-V160G4 is a sophisticated battery management solution designed by Texas Instruments to provide comprehensive control and monitoring for single- and multi-cell battery packs. This high-precision integrated circuit is perfect for applications requiring reliable battery management, such as portable consumer electronics, medical devices, and energy storage systems.

Key Features

  • Advanced Battery Monitoring: The BQ20Z70PWR-V160G4 offers precise measurement capabilities for critical parameters such as voltage, current, and temperature, ensuring optimal battery performance and longevity.
  • Impedance Track™ Technology: Incorporating TI's patented Impedance Track™ algorithm, the device provides highly accurate state-of-charge (SOC) and state-of-health (SOH) estimations, enabling users to maximize battery usage and predict end-of-life scenarios.
  • Multi-Chemistry Support: This versatile IC supports various battery chemistries, including Lithium-Ion, Lithium-Polymer, and Lithium Iron Phosphate, making it suitable for a wide array of applications.
  • Integrated Protection: With built-in safety features, the BQ20Z70PWR-V160G4 ensures protection against overcharge, over-discharge, short-circuit, and over-temperature conditions, safeguarding the battery pack and the end application.
  • Communication Interface: The device includes an SMBus interface, facilitating communication with the host system for real-time monitoring and control.

Design and Development Support

Developers can take advantage of Texas Instruments' comprehensive support ecosystem, which includes evaluation modules, application notes, and online resources to accelerate the design and integration process of the BQ20Z70PWR-V160G4 into their projects.

Energy Efficiency and Environmental Consideration

With an emphasis on energy efficiency, the BQ20Z70PWR-V160G4 helps in reducing the overall energy consumption of battery-operated devices, contributing to longer battery life and reduced environmental impact. The IC's low-power design and intelligent power management features ensure that the battery's energy is utilized in the most effective way possible.

Whether you're designing a new portable device or looking to improve the battery management system of an existing product, the BQ20Z70PWR-V160G4 from Texas Instruments is an excellent choice for ensuring high performance, safety, and reliability.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9016 $62.7048
6+ $17.1501 $102.9006
10+ $16.6141 $166.1410
13+ $16.0782 $209.0166
17+ $15.5423 $264.2191
22+ $13.9344 $306.5568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,338 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess