EN
  • EN
  • DE

BQ24109RHLT

Part No BQ24109RHLT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-VQFN (3.5x4.5)
Win Source Part Number 1023841-BQ24109RHLT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24109RHLT CAD Model

Description

Introducing the BQ24109RHLT from Texas Instruments

The BQ24109RHLT is a state-of-the-art integrated circuit designed by Texas Instruments, specifically tailored for the efficient management of power within portable devices. This compact, highly-integrated power management IC is perfect for a wide range of applications, including smartphones, tablets, e-books, and other personal electronics that demand reliable and efficient charging solutions.

Key Features:

  • Advanced Charging Algorithm: The device features an advanced charging algorithm that optimizes the charging cycle for various types of batteries, ensuring quick and safe charging while extending battery life.
  • Wide Input Voltage Range: It supports an input voltage range from 4.5 V to 28 V, making it versatile for use with different power sources and adaptable to fluctuating input conditions.
  • Highly Efficient: With its integrated synchronous fixed-frequency PWM controller operating at 1.1 MHz, the BQ24109RHLT offers high-efficiency charging, which is crucial for heat-sensitive applications.
  • Programmable Charging Parameters: The device allows for programmable charging parameters, including pre-charge current, fast-charge current, and charge termination current, providing flexibility to work with various battery sizes and chemistries.
  • Integrated Power FETs: The inclusion of integrated power FETs minimizes external component count, thereby reducing the overall solution size and system complexity.
  • Thermal Regulation: The BQ24109RHLT incorporates thermal regulation to protect the IC from overheating, enhancing system reliability.
  • Status Indicators: It features status pins that provide real-time feedback on the charging process, including power-good status, charge status, and fault conditions.

Applications:

The versatility of the BQ24109RHLT makes it suitable for a broad spectrum of applications. It is particularly well-suited for portable electronics that require efficient power management and conservation. Its small form factor and high integration make it an ideal choice for space-constrained applications.

Reliability and Quality:

Texas Instruments is renowned for its commitment to quality and reliability, and the BQ24109RHLT is no exception. Manufactured to meet the highest industry standards, this power management IC ensures a reliable charging solution for designers and manufacturers of portable electronic devices.

With the BQ24109RHLT, Texas Instruments continues to lead in providing innovative, efficient, and flexible power management solutions that meet the evolving needs of modern portable electronics.

You May Also Be Interested in

Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Maxim Integrated
IC BATT FAST CHG CONTROLLER
Need more? Email Us
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7878 $58.7268
13+ $8.0311 $104.4043
20+ $7.7801 $155.6020
27+ $7.5291 $203.2857
35+ $7.2782 $254.7370
46+ $6.5252 $300.1592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,725 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess