EN
  • EN
  • DE

BQ24113RHLRG4

Part No BQ24113RHLRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SYNCHRONOUS SWITCHMODE, LI-ION AND LI-POL CHARGE MANAGEMENT IC WITH INTEGRATED POWERFETS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series bqSWITCHER
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1 ~ 2
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 8.4V
Voltage Supply MAX 16V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (3.5x4.5)
Win Source Part Number 1154141-BQ24113RHLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq24113
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24113RHLRG4 CAD Model

Description

Introducing the BQ24113RHLRG4 from Texas Instruments

The BQ24113RHLRG4 is a state-of-the-art integrated charge management device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced single-cell Li-ion battery charger is perfect for a wide range of portable applications, offering both power and convenience in a compact QFN package.

Key Features

  • High-Efficiency Synchronous Switching: The BQ24113RHLRG4 utilizes synchronous switching to provide efficient charging, maximizing power conversion and reducing heat generation.
  • Programmable Charge Parameters: With this device, users can program critical charge parameters such as charge current, pre-charge current, and termination current, ensuring optimal charging for different battery sizes and chemistries.
  • Integrated Power FETs: The inclusion of integrated power FETs simplifies the circuit design, reduces external component count, and minimizes the PCB footprint.
  • Charge Status Indicators: LED drivers are built-in to indicate the charge status, providing a visual representation of the charging process.
  • Protection Features: The BQ24113RHLRG4 is equipped with multiple protection features, including thermal regulation, over-voltage protection, and a timer for safety termination, enhancing the safety and longevity of the battery.

Applications

The versatility of the BQ24113RHLRG4 makes it suitable for a myriad of portable devices, such as smartphones, tablets, digital cameras, handheld gaming devices, and personal media players. Its efficient power management and compact design also make it an excellent choice for portable medical devices and fitness accessories.

Technical Specifications

Operating within a wide input voltage range of 4.5V to 28V, the BQ24113RHLRG4 can adapt to various power sources. The charger supports a maximum charge current up to 1.5A, which can be adjusted according to the specific needs of the application. Its thermal shutdown feature ensures the device operates within safe temperature limits, preserving the integrity of both the charger and the battery.

With the BQ24113RHLRG4, Texas Instruments continues to demonstrate its commitment to providing innovative, efficient, and reliable power management solutions. This charger is an ideal choice for designers looking to enhance the charging capabilities of their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8778 $51.8004
43+ $2.3613 $101.5359
66+ $2.2875 $150.9750
91+ $2.2137 $201.4467
117+ $2.1400 $250.3800
157+ $1.9186 $301.2202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess