EN
  • EN
  • DE
  • IT

BQ24160ARGER

Part No BQ24160ARGER
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRG MGMT LI-ION 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2.5A
Battery Pack Voltage 3.7V
Maximum Supply Voltage 10V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 039665-BQ24160ARGER
Family Name BQ24160
Introduction Date November 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24160ARGER CAD Model

Description

BQ24160ARGER - Integrated Charger Solution

The BQ24160ARGER is a sophisticated charging solution with a focus on integrated system design, making it an ideal choice for battery-powered gadgets. It provides efficient power management to extend battery life and reduce heat dissipation.

  • Applications: Wearable Electronics, Digital Cameras, Bluetooth Devices
  • Features: Fast Charging, Multi-Chemistry Support, Compact Design
  • Benefits: Reduced Charging Time, Versatile Application, Space-Saving
  • The integration of power path management allows simultaneous device operation and battery charging, optimizing the device’s usability.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Need more? Email Us
Maxim Integrated
IC MULTI-CHEM BATT CHRGR 20-TQFN
Lowest to $9.6787
Diodes Incorporated
IC BATT CHRGR LI-ION UDFN3030-14
Lowest to $1.2251
ON Semiconductor
IC CTRLR BATT CHRGR CC/CV 8MICRO
Lowest to $0.2976
Maxim Integrated
IC MULTI-CHEM BATT CHRGR 20-TQFN
Lowest to $13.7315
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $1.0543
Microchip Technology
IC CONTROLLR LI-ION 4.1V 8-MSOP
Lowest to $2.0806
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $0.5459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0858 $56.6006
17+ $6.6345 $112.7865
27+ $6.4272 $173.5344
37+ $6.2199 $230.1363
47+ $6.0126 $282.5922
63+ $5.3906 $339.6078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess