EN
  • EN
  • DE

BQ24192IRGET

Part No BQ24192IRGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description I2C Controlled 4.5A Single Cell USB/Adapter Charger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 4.5A
Battery Pack Voltage 4.2V
Voltage Supply MAX 17V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Manufacturer Homepage www.ti.com
Win Source Part Number 709752-BQ24192IRGET
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24193
Introduction Date April 14, 2019
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24192IRGET CAD Model

Description

The Texas Instruments BQ24192IRGET is a highly integrated and efficient solution for power management, specifically designed for portable devices that require battery charging and power-path management. This advanced single-cell Li-ion battery charger is suitable for a wide range of applications, from smartphones to tablets, and other portable electronics that demand an efficient and reliable charging solution.

Key Features

  • High Efficiency: The BQ24192IRGET boasts a high-efficiency switch-mode charge management, which enables faster charging of batteries and helps in reducing heat dissipation during the charging process.
  • Power Path Management: Its intelligent power path management ensures that the system remains operational even when the battery is fully depleted, by providing instant power from the USB port to the system.
  • Charge Voltage and Current Regulation: This device offers precise control over the charging process, with programmable charge voltage and a wide range of charge current settings, making it versatile for various battery sizes and chemistries.
  • Multiple Safety Features: The BQ24192IRGET is designed with safety in mind, incorporating features such as thermal regulation, input over-voltage protection, and battery temperature monitoring to ensure safe charging under all conditions.
  • I2C Interface: An I2C serial interface allows system designers to program charging parameters and enables the device to communicate with the host system for real-time monitoring and control.
  • Integrated Power MOSFETs: With internal power MOSFETs, the device simplifies the design and reduces external component count, which is beneficial for space-constrained applications.

Technical Specifications

The BQ24192IRGET operates over a wide input voltage range and provides a maximum charge current of up to 4.5 A. It supports various fast-charging protocols and is compatible with USB 2.0 and 3.0 power specifications. The charger comes in a compact VQFN package, ensuring a minimal footprint on the PCB.

Applications

With its advanced features and comprehensive protection mechanisms, the BQ24192IRGET is an ideal choice for a multitude of portable devices, including:

  • Smartphones and Tablets
  • Power Banks
  • Portable Media Players
  • Handheld Gaming Devices
  • Other USB-charged Devices

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2983 $52.7728
37+ $2.7063 $100.1331
58+ $2.6218 $152.0644
79+ $2.5372 $200.4388
102+ $2.4526 $250.1652
137+ $2.1989 $301.2493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,182 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess