EN
  • EN
  • DE

BQ24272RGET

Part No BQ24272RGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 2A
Battery Pack Voltage 3.7V
Voltage - Supply (Max) 10V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number BQ24272
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571480-BQ24272RGET
Ultra Librarian 3D Model Ultra Librarian BQ24272RGET CAD Model

Description

Product Overview: Texas Instruments BQ24272RGET

The Texas Instruments BQ24272RGET is a high-efficiency, single-cell Li-ion battery charger tailored for space-limited, portable applications. It is a member of Texas Instruments' extensive line of power management solutions, designed to meet the needs of modern electronics that demand reliable and efficient power supply.

Key Features

  • Input Voltage Range: The BQ24272RGET supports a wide input voltage range, accommodating various power sources from USB ports to AC adapters.
  • Charge Current Regulation: It offers programmable charge current regulation up to 1.5 A, providing flexibility for different battery capacities and charging requirements.
  • High Efficiency: With an integrated synchronous switch-mode charger, it achieves high efficiency, reducing heat generation and improving charge times.
  • Power Path Management: The device supports power path management, allowing the system to be powered from the adapter while simultaneously charging the battery.
  • Battery Voltage Regulation: The charger maintains precise battery voltage regulation, which is critical for maximizing battery life and performance.
  • Thermal Regulation: To ensure safe operation, the BQ24272RGET features thermal regulation, which reduces charge current if the die temperature exceeds a safe threshold.
  • Charge Status Indicators: It includes charge status outputs that can drive LEDs or interface with a host processor to indicate the charging progress.
  • Protection Features: The device is equipped with multiple protection features including over-voltage, over-current, short circuit, and thermal shutdown.

Applications

The BQ24272RGET is ideal for a broad range of portable applications such as:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Wireless headsets and earbuds
  • Wearable technology

Package and Availability

This highly integrated solution is offered in a compact 24-pin VQFN package, making it suitable for space-constrained applications. The BQ24272RGET is available for order and can be sourced through Texas Instruments' official distributors and online store.

For designers and engineers looking to incorporate a reliable and efficient charging solution into their next portable device, the BQ24272RGET from Texas Instruments stands out as a versatile and feature-rich option.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7549 $52.5294
14+ $7.1835 $100.5690
22+ $6.9591 $153.1002
30+ $6.7346 $202.0380
39+ $6.5101 $253.8939
52+ $5.8366 $303.5032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess