EN
  • EN
  • DE
  • IT

BQ24315DSGT

Part No BQ24315DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI+ CHARGER FRONT END 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-WSON (2x2)
Win Source Part Number 1023939-BQ24315DSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24315DSGT CAD Model

Description

Product Overview: BQ24315DSGT by Texas Instruments

The BQ24315DSGT is a state-of-the-art integrated circuit designed by Texas Instruments, renowned for their innovative and reliable electronic components. This high-quality chip is specifically engineered to provide advanced charging and power management solutions for a wide range of portable devices such as smartphones, tablets, and other USB-powered gadgets.

Key Features

  • High-Voltage Protection: The BQ24315DSGT offers robust protection against overvoltage conditions, ensuring the safety and longevity of the device it powers.
  • Input Current Limiting: This feature allows users to set a maximum input current, preventing excessive power draw that could damage the power source or the device's circuitry.
  • Thermal Regulation: To safeguard against overheating, the chip includes thermal regulation mechanisms that reduce charge current when the temperature exceeds a predefined threshold.
  • Status Indication: Equipped with status pins, the BQ24315DSGT provides visual feedback through LEDs, indicating charging status and fault conditions for user awareness and troubleshooting.

Applications

The versatility of the BQ24315DSGT makes it an ideal choice for a multitude of applications where efficient charging and power management are critical. It's commonly utilized in:

  • Handheld consumer electronics
  • Portable medical devices
  • Personal digital assistants (PDAs)
  • Portable media players

Technical Specifications

The BQ24315DSGT operates over a wide input voltage range and is designed for single-cell lithium-ion or lithium-polymer battery packs. The device integrates a power FET and current sensor, high-voltage input protection, and charge status indication, simplifying system design and reducing external component count.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The BQ24315DSGT is manufactured under stringent quality control measures to ensure performance and reliability that meet the industry's highest standards.

Environmental Compliance

Adhering to environmental regulations, the BQ24315DSGT is designed with eco-friendly materials and is compliant with RoHS directives, making it a responsible choice for manufacturers looking to minimize their ecological footprint.

You May Also Be Interested in

Texas Instruments
IC BATTERY GAS GAUGE 28-QSOP / Gas Gauge NiCD/NiMH 28-Pin SSOP Tube
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP / Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
Need more? Email Us
Texas Instruments
REVERSE POLARITY PROTECTION CONT / Battery Battery Protection IC TSOT-23-8
Lowest to $3.8631
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $9.4201
Analog Devices Inc.
IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Lowest to $89.9905
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP
Need more? Email Us
Microchip Technology
IC BATT CHG LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $2.1515
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,860 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess