EN
  • EN
  • DE

BQ24316DSJT

Part No BQ24316DSJT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI+ CHARGER FRONT END 12-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 12-VSON (4x3)
Win Source Part Number 1023941-BQ24316DSJT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24316DSJT CAD Model

Description

Introducing the BQ24316DSJT from Texas Instruments

The BQ24316DSJT is a high-efficiency, integrated battery charger from Texas Instruments, designed to provide a robust and secure power management solution for portable electronics. This advanced chip is specifically tailored to meet the demanding requirements of today's lithium-ion and lithium-polymer battery technologies, ensuring your devices are powered efficiently and safely.

Key Features

  • High-Accuracy Voltage and Current Regulation: The BQ24316DSJT offers precise control over charging parameters, which is crucial for maximizing battery life and performance. With accurate voltage regulation within ±0.5% and current regulation within ±1%, this chip ensures your battery is charged to its optimal levels.
  • Integrated Power FETs: This device includes built-in power FETs, which simplifies the circuit design and reduces external component count. This integration not only saves space but also enhances system reliability.
  • Thermal Regulation: To protect against overheating, the BQ24316DSJT features an intelligent thermal regulation mechanism that reduces charge current under extreme temperature conditions, thereby maintaining safe operation and preserving the integrity of the battery.
  • Charge Status Indicators: With integrated status outputs, this chip can provide real-time feedback on the charging process, including indication of charge completion, allowing for better user interface design.
  • High-Voltage Durability: The device is designed to withstand and protect against high input voltage surges, making it suitable for a variety of challenging power environments.

Applications

The BQ24316DSJT is versatile and can be employed in a wide range of portable applications. It is particularly well-suited for smart handheld devices, digital cameras, MP3 players, and other USB-powered gadgets. Its compact form factor and comprehensive feature set make it an ideal choice for designers seeking a reliable and space-efficient charging solution.

Quality and Support

As with all Texas Instruments products, the BQ24316DSJT comes with the assurance of high-quality manufacturing and robust support. TI provides extensive technical documentation, including datasheets, application notes, and design resources, to assist developers in integrating this chip into their products seamlessly.

With its combination of efficiency, precision, and safety features, the BQ24316DSJT stands out as a superior choice for modern battery charging applications, ensuring your devices remain powered and ready for use.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Silergy Corp
nan
Lowest to $0.9314
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess