EN
  • EN
  • DE

BQ24351DSGR

Part No BQ24351DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description With Integrated Charging FET and LDO Mode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (2x2)
Win Source Part Number 1154185-BQ24351DSGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name BQ24351
Introduction Date July 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24351DSGR CAD Model

Description

Introducing the BQ24351DSGR from Texas Instruments

The BQ24351DSGR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust device is specifically engineered to provide comprehensive charging and power-path management for single-cell Li-Ion and Li-Polymer batteries. Its compact design and advanced features make it an ideal choice for a wide range of portable applications, including smartphones, tablets, and other personal electronics that demand reliable and efficient battery management.

Key Features

  • High-Accuracy Voltage and Current Regulation: The BQ24351DSGR ensures precise control over the charging process, maintaining optimal battery health and longevity.
  • Integrated Power FETs: With built-in power FETs, this device simplifies the design and reduces external component count, leading to a more compact and cost-effective solution.
  • Thermal Regulation: To prevent overheating, the BQ24351DSGR includes a thermal regulation feature that automatically reduces charge current under high-temperature conditions.
  • Status Indicators: The IC provides status outputs that can be used to drive LEDs or communicate with a host processor, offering real-time charging status and fault indications.
  • High-Level Protection: This device comes with an array of safety features, including overvoltage, overcurrent, short circuit, and thermal shutdown protections, ensuring the safety of both the battery and the end-user's device.

Design Flexibility

The BQ24351DSGR is designed with flexibility in mind, supporting a variety of charging profiles and accommodating different battery sizes and capacities. Designers can easily configure the IC to meet the specific needs of their application, thanks to its programmable charge parameters.

Efficiency and ECO-Friendly

Efficiency is at the heart of the BQ24351DSGR's design. Its power-efficient operation not only extends battery life but also contributes to energy conservation, making it an environmentally friendly choice for modern electronic devices.

Package and Availability

The BQ24351DSGR comes in a compact VSON-10 package, which is ideal for space-constrained applications. Texas Instruments ensures availability and support for their products, providing designers with confidence in the long-term viability of their designs.

Overall, the BQ24351DSGR from Texas Instruments represents a powerful, versatile, and reliable solution for battery management in portable electronics, combining performance with practicality to meet the demands of today's technology.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Silergy Corp
nan
Lowest to $0.9314
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess