EN
  • EN
  • DE

BQ24381DSGR

Part No BQ24381DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI+ CHARGER FRONT END 8-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-WSON (2x2)
Win Source Part Number 1023946-BQ24381DSGR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BQ24381DSGR CAD Model

Description

Introducing the Texas Instruments BQ24381DSGR

The BQ24381DSGR is a cutting-edge battery charge management device designed by Texas Instruments to provide efficient and safe charging solutions for single-cell lithium-ion and lithium-polymer batteries. This high-performance integrated circuit is engineered to meet the demanding needs of portable electronic devices, such as smartphones, tablets, digital cameras, and other USB-powered gadgets.

Key Features of the BQ24381DSGR

  • High-Accuracy Voltage Regulation: Ensures precise control over the charging voltage, which is critical for maximizing battery life and safety.
  • Integrated Power FET: Comes with an internal power transistor that reduces external component count, saving space and simplifying design.
  • Automatic Power Source Selection: Seamlessly transitions between USB and adapter power without interrupting the charge cycle, providing flexibility and convenience for users.
  • Thermal Regulation: Protects the battery and circuitry by reducing charge current during high temperature conditions, ensuring reliable operation.
  • Charge Status Indicators: Features LED drivers that provide visual status updates for the charging process, enhancing user interface.

Safety and Protection

The BQ24381DSGR incorporates several safety features to ensure the protection of the charging system. These include overvoltage protection, thermal shutdown, and input overcurrent protection. The device's safety measures are designed to prevent damage to the battery and the device itself, providing peace of mind for both manufacturers and end-users.

Efficiency and Design Flexibility

With its high level of integration and advanced features, the BQ24381DSGR offers designers the flexibility to create compact and efficient charging solutions. Its small package size and minimal external component requirements make it an ideal choice for space-constrained applications.

In summary, the BQ24381DSGR from Texas Instruments represents a sophisticated solution for modern battery charging needs, combining accuracy, safety, and convenience in a compact form factor. Whether for personal electronics or industrial applications, this charge management device stands out as a reliable and versatile component.

You May Also Be Interested in

Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Silergy Corp
nan
Lowest to $0.9314
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6054 $51.4590
205+ $0.4968 $101.8440
315+ $0.4812 $151.5780
430+ $0.4657 $200.2510
560+ $0.4502 $252.1120
745+ $0.4036 $300.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,639 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess