BQ24715RGRR Overview
The BQ24715RGRR charging controller provides an integrated solution for efficient power handling. Designed to meet the needs of modern portable electronics, it supports a range of battery types while ensuring high performance and safety.
- Applications:
- Smartphones and Tablets
- Uninterruptible Power Supplies (UPS)
- Electric Bicycles
- Features and Benefits:
- Smart Charge Technology: Optimizes charging cycles for extended battery life.
- Versatile Compatibility: Works with multiple battery configurations.
- Comprehensive Safety: Integrates multiple layers of protection against electrical anomalies.
- Additional Details:
- Input Voltage Range: 6V to 28V
- Programmed Output: Adjustable to fit diverse battery needs.
- Operational Temp: -40°C to 125°C