EN
  • EN
  • DE

BQ24721RHBR

Part No BQ24721RHBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC SYNC BATT PACK CHARGER 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Multi-Chemistry
Number of Cells 3 to 4
Programmable Features Current
Fault Protection Over Current
Battery Pack Voltage 19.2V (Max)
Maximum Supply Voltage 24V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1023964-BQ24721RHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24721RHBR CAD Model

Description

The BQ24721RHBR is a highly integrated battery charge controller from Texas Instruments, specifically designed to provide efficient and reliable charging solutions for portable devices. This advanced charge management IC is suitable for a wide range of applications, including laptops, tablets, and other smart devices that require efficient power management.

Key Features

  • Charge Control: Offers precise control over the charging process, including adjustable charge current and voltage, which helps to maximize battery performance and lifespan.
  • Multi-Chemistry Support: Compatible with various battery chemistries, including Li-ion, Li-polymer, and LiFePO4, providing versatility for different types of devices.
  • Synchronous Switching: Utilizes synchronous switching MOSFETs to improve efficiency and reduce heat generation during the charging process.
  • System Integration: Features an SMBus interface for communication with the host system, allowing for smart charge management and monitoring.
  • Protection Features: Built-in safety features such as overvoltage, overcurrent, and thermal protection ensure safe and reliable operation under various conditions.

Technical Specifications

  • Package: 32-VQFN (RHBR)
  • Input Voltage Range: 8V to 28V, making it suitable for use with a variety of power sources.
  • Charge Voltage Accuracy: ±0.5%, providing precise control over the charging voltage to protect the battery and extend its life.
  • Charge Current Programmability: The charge current can be programmed up to 8A, depending on the system requirements.
  • Operating Temperature Range: -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The BQ24721RHBR is ideal for a variety of portable applications that require efficient and controlled battery charging. Its advanced features and flexible programming make it an excellent choice for designers looking to optimize power management in their next-generation portable devices.

Conclusion

With its combination of advanced charge control, multi-chemistry support, and comprehensive protection features, the BQ24721RHBR from Texas Instruments stands out as a robust solution for sophisticated battery management in portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess