EN
  • EN
  • DE

BQ24751BRHDT

Part No BQ24751BRHDT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Host-Controlled Multi-Chemistry Battery Charger with Low Iq and System Power Selector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Multi-Chemistry
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Voltage
Charge Current - Max 10A
Battery Pack Voltage 18.048V (Maximum)
Voltage Supply MAX 24V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN (5x5)
Win Source Part Number 1154214-BQ24751BRHDT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24751B
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24751BRHDT CAD Model

Description

The BQ24751BRHDT is a high-efficiency, synchronous battery charger with integrated compensation and system power selector logic, produced by Texas Instruments (TI). It is designed to cater to the needs of modern portable electronics that require efficient power management and battery charging capabilities.

Key Features

  • Advanced Charging Algorithm: This device supports several battery chemistry types and employs an advanced charging algorithm to optimize the charging process for speed and battery longevity.
  • Synchronous Switching MOSFETs: The inclusion of synchronous switching MOSFETs enables high-efficiency power conversion, which reduces heat dissipation and improves overall system performance.
  • Programmable Charge Parameters: Users can program various parameters such as charge current, charge voltage, and input current limit through the device's I2C interface, allowing for a tailored charging experience.
  • System Power Selector: BQ24751BRHDT comes with an integrated system power selector that automatically chooses between the adapter or battery power, ensuring uninterrupted system operation.
  • Thermal Regulation: To protect the battery and circuitry, the device features thermal regulation that reduces charge current if the temperature exceeds a predefined threshold.

Applications

The versatile nature of the BQ24751BRHDT makes it suitable for a wide range of applications, including but not limited to:

  • Notebook and Ultrabook Computers
  • Portable Power Tools
  • Medical and Healthcare Devices
  • Consumer Electronics

Quality and Reliability

TI's commitment to quality ensures that the BQ24751BRHDT meets the rigorous standards required for industrial and consumer electronics. With protections against over-voltage, over-current, and over-temperature conditions, this battery charger is designed to deliver reliable performance in a compact package.

Environmental Compliance

The BQ24751BRHDT is RoHS compliant and supports TI's green initiative for environmentally responsible manufacturing. Customers can be assured of a product that aligns with global environmental standards.

You May Also Be Interested in

Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8207 $71.4621
6+ $19.5452 $117.2712
8+ $18.9345 $151.4760
11+ $18.3237 $201.5607
15+ $17.7129 $265.6935
19+ $15.8805 $301.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess