EN
  • EN
  • DE

BQ24765RUVT

Part No BQ24765RUVT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SMBus-Controlled Multi-Chemistry Battery Charger With Integrated Power MOSFETs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Multi-Chemistry
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Temperature
Charge Current - Max 8.064A
Battery Pack Voltage 19.2V (Maximum)
Voltage Supply MAX 24V
Interface I2C
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 34-VQFN Exposed Pad
Manufacturer Package 34-VQFN Exposed Pad (7x3.5)
Win Source Part Number 1154218-BQ24765RUVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24765
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24765RUVT CAD Model

Description

Introducing the BQ24765RUVT from Texas Instruments

The BQ24765RUVT is a state-of-the-art battery charge controller developed by the renowned semiconductor company, Texas Instruments (TI). Designed with precision and efficiency in mind, this advanced integrated circuit (IC) is tailored for managing the power supply and charging process for portable electronic devices such as laptops, tablets, and other battery-powered gadgets.

Optimized Charging and Power Management

At the core of the BQ24765RUVT's functionality is its ability to provide a safe and efficient charging experience. It supports a wide range of input voltages and is compatible with multiple battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4. The IC ensures optimal charging by employing a programmable charging current, adjustable charging voltage, and an array of safety features to protect against over-voltage, over-current, and over-temperature conditions.

Advanced Features for Enhanced Performance

One of the standout features of the BQ24765RUVT is its NVDC-1 compliant architecture, which allows seamless transition between different power modes, ensuring consistent operation of the host device even when the battery is at low charge levels. Additionally, the IC offers an SMBus interface for communication, enabling detailed monitoring and control over the charging parameters for precise management of the charging process.

Energy-Efficient and Environmentally Conscious Design

The BQ24765RUVT is designed with energy efficiency in mind. It includes features such as system power optimization and low quiescent current, which minimize power loss during operation, thereby extending battery life and reducing energy consumption. Furthermore, the IC is compliant with environmental standards, reflecting TI's commitment to sustainability and reducing the ecological footprint of electronic components.

Compact and Reliable

This charge controller is available in a compact, low-profile 20-pin QFN package, making it ideal for space-constrained applications. Its robust design and high-quality manufacturing ensure long-term reliability and consistent performance, providing peace of mind for manufacturers and end-users alike.

Overall, the BQ24765RUVT from Texas Instruments is a versatile and reliable solution for modern portable electronics, offering advanced power management capabilities to enhance the user experience and extend device longevity.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7590 $53.7950
12+ $8.8279 $105.9348
18+ $8.5520 $153.9360
25+ $8.2761 $206.9025
32+ $8.0003 $256.0096
42+ $7.1727 $301.2534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess