EN
  • EN
  • DE

BQ25120AYFPT

Part No BQ25120AYFPT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHARGE MGMT 25DSBGA / Low IQ Highly Integrated Battery Charge Management Solution for Wearables and IoT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 300mA
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 5.5V
Interface I2C
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 25-XFBGA, DSBGA
Supplier Device Package 25-DSBGA
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811112-BQ25120AYFPT
Ultra Librarian 3D Model Ultra Librarian BQ25120AYFPT CAD Model

Description

The BQ25120AYFPT is a highly integrated battery charge management IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced chip is specifically tailored for portable and wearable technology where space is at a premium and efficient power management is crucial.

Key Features

  • Compact Design: The BQ25120AYFPT comes in a small 2.00 mm × 2.00 mm YFP package, making it ideal for space-constrained applications.
  • Integrated Power Path: TI's innovative power path management ensures that the system can operate even when the battery is being charged, providing a seamless user experience.
  • High-Efficiency Charging: The device supports up to 800 mA of charge current with high accuracy, which is essential for quickly and efficiently charging small lithium-ion batteries.
  • Flexible Power Management: It includes a highly efficient DC/DC converter, LDO, load switch, and push-button controller, offering a versatile power management solution within a single chip.
  • Programmable Settings: Various aspects of the device, such as charge current and voltage thresholds, can be programmed to suit specific application requirements, providing designers with flexibility.

Applications

The BQ25120AYFPT is perfectly suited for a range of applications, particularly those where battery life and size are critical considerations. These include:

  • Smart Wearables
  • Wireless Headphones
  • Health and Fitness Monitors
  • Portable Medical Devices
  • Smart Watches
  • And other IoT devices

Technical Specifications

With an input voltage range of 3.6V to 4.2V and a battery voltage regulation of 4.2V (±1%), the BQ25120AYFPT ensures the safe and reliable operation of the battery. It also features a host of protection functions, including temperature sensing, over-voltage protection, and a battery FET for safety and longevity of the device it powers.

Conclusion

The Texas Instruments BQ25120AYFPT is a sophisticated, compact, and efficient solution for modern portable and wearable devices, ensuring long battery life and reliable performance. Its integration of multiple power management functions into a single chip makes it an excellent choice for designers looking to optimize their products for size, power, and functionality.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7753 $52.8542
33+ $3.0977 $102.2241
50+ $3.0009 $150.0450
69+ $2.9041 $200.3829
90+ $2.8073 $252.6570
120+ $2.5169 $302.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,320 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess