EN
  • EN
  • DE

BQ25618YFFT

Part No BQ25618YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 30DSBGA / Charger IC Lithium Ion/Polymer 30-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Mfr Texas Instruments
Series -
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 4.52V (Max)
Voltage - Supply (Max) 13.5V
Interface I²C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 30-UFBGA, DSBGA
Supplier Device Package 30-DSBGA
Base Product Number BQ25618
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250 pcs
Win Source Part Number 1381606-BQ25618YFFT
Ultra Librarian 3D Model Ultra Librarian BQ25618YFFT CAD Model

Description

Introducing the BQ25618YFFT from Texas Instruments

The BQ25618YFFT is a state-of-the-art integrated battery charge management solution from Texas Instruments, designed to cater to the needs of modern portable electronics. This highly efficient, compact, and feature-rich IC is ideal for a wide range of applications, including smartphones, tablets, wireless speakers, and other USB-powered gadgets.

Key Features and Benefits

  • High-Efficiency Charging: With support for up to 3A charge current and 5V to 17V input voltage range, the BQ25618YFFT ensures fast and efficient charging of single-cell Li-Ion and Li-polymer batteries.
  • Advanced Power Path Management: The device offers seamless power path management that allows the system to operate from a portable battery or from an external power source, such as a USB adapter, even when the battery is fully depleted.
  • Integrated MOFSETs: The inclusion of high-side and low-side power MOFSETs not only simplifies the design but also enhances system reliability and reduces overall solution size.
  • Programmable Charging Parameters: Designers can program various charging parameters such as charge current, input current limit, and charge voltage, providing flexibility to accommodate different battery sizes and chemistries.
  • Safety Features: The BQ25618YFFT incorporates a range of safety features such as thermal regulation, input over-voltage protection, battery over-voltage protection, and safety timer, ensuring safe and reliable operation under various conditions.
  • I2C Interface: An I2C serial interface allows system designers to control and monitor various aspects of the charge cycle, as well as customize device settings for specific applications.

Compact and Versatile Design

The BQ25618YFFT comes in a small 3mm x 3mm, 24-pin QFN package, making it perfect for space-constrained applications. Its versatility is further enhanced by its wide input voltage range and adjustable charge parameters, ensuring compatibility with a variety of USB sources and battery sizes.

Conclusion

With its combination of high-efficiency charging, advanced power path management, and comprehensive safety features, the BQ25618YFFT from Texas Instruments stands out as a superior choice for designers looking to optimize the charging experience in portable devices. Its programmability via the I2C interface and compact form factor further solidify its position as a top-tier solution for modern battery charge management needs.

You May Also Be Interested in

Maxim Integrated
IC BATT FAST CHG CONTROLLER
Need more? Email Us
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6849 $51.5886
34+ $3.0235 $102.7990
52+ $2.9290 $152.3080
71+ $2.8346 $201.2566
92+ $2.7401 $252.0892
123+ $2.4566 $302.1618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess