EN
  • EN
  • DE

BQ25896RTWT

Part No BQ25896RTWT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description bq25896 I2C Controlled Single Cell 3-A Fast Charger with MaxChargeTM Technology for High Input Voltage and Adjustable Voltage USB On-the-Go Boost Mode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MaxCharge
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature
Charge Current - Max 3A
Voltage Supply MAX 14V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 1154230-BQ25896RTWT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian BQ25896RTWT CAD Model

Description

Introducing the BQ25896RTWT by Texas Instruments

The BQ25896RTWT is a highly integrated battery charge management and system power path management device designed by Texas Instruments (TI), a leader in semiconductor solutions. This sophisticated IC is tailored for a variety of portable applications and is especially well-suited for the latest gadgets that demand efficient charging solutions, such as smartphones, tablets, and other portable electronics.

At the heart of the BQ25896RTWT's capabilities is its support for high-efficiency, fast charging. It can operate with up to 5A of charge current and supports a wide range of input voltages, making it adaptable to a variety of power sources. The device is engineered to optimize the power path to extend battery life and maximize charging efficiency, which is critical for today's high-usage devices.

The BQ25896RTWT boasts an array of safety features to ensure the protection of the battery and the device it powers. These include battery temperature monitoring and protection, input overvoltage protection, thermal regulation, and safety timers. With these integrated features, the BQ25896RTWT not only ensures a safe charging process but also contributes to the longevity of the battery.

One of the key benefits of the BQ25896RTWT is its I2C serial interface, which allows for programmable control over the charging parameters. This flexibility enables manufacturers to fine-tune the charging process to meet the specific needs of their product, ensuring optimal performance. Additionally, the device supports a range of battery chemistries, including Li-ion and Li-polymer, providing versatility for different applications.

TI's BQ25896RTWT comes in a compact, 24-pin VQFN package, which is designed to occupy minimal board space while still delivering robust functionality. The compact form factor makes it an excellent choice for space-constrained designs without compromising on power or features.

In summary, the BQ25896RTWT is a cutting-edge charging solution that offers fast, efficient, and safe charging for portable devices. Its advanced features and programmability make it a top choice for manufacturers looking to incorporate reliable power management into their products.

You May Also Be Interested in

Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6757 $51.4598
34+ $3.0160 $102.5440
52+ $2.9217 $151.9284
71+ $2.8275 $200.7525
92+ $2.7332 $251.4544
123+ $2.4505 $301.4115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,820 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess