EN
  • EN
  • DE

BQ26500PW

Part No BQ26500PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI-ION 1CL 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series bqJUNIOR™
Package Tube
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Interface HDQ
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number BQ26500
Standard Package 100 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571552-BQ26500PW
Ultra Librarian 3D Model Ultra Librarian BQ26500PW CAD Model

Description

The BQ26500PW is a sophisticated battery management solution from the renowned semiconductor manufacturer, Texas Instruments. Designed to cater to the needs of single-cell Li-Ion or Li-Polymer battery-powered systems, this integrated circuit is pivotal in enhancing the life and performance of rechargeable batteries.

Key Features

  • Impedance Track™ Algorithm: At the heart of the BQ26500PW lies Texas Instruments' patented Impedance Track™ technology. This advanced algorithm enables the device to provide highly accurate battery capacity monitoring, which is crucial for maintaining the longevity and reliability of the battery.
  • Power Management: The device offers efficient power management features, including overcharge and over-discharge protection, which safeguard the battery from extreme conditions that could potentially cause damage or reduce its lifespan.
  • Integration: The BQ26500PW integrates several functions such as voltage, current, and temperature protection, thereby reducing the need for additional components and simplifying the design of the power management system.
  • Communication: It supports I2C communication interface, allowing for seamless integration with the host system and enabling real-time battery status monitoring and diagnostics.

Applications

The versatility of the BQ26500PW makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Devices
  • Medical and Healthcare Devices

Technical Specifications

The BQ26500PW is offered in a TSSOP package and is designed to operate over a broad temperature range, making it suitable for various environmental conditions. Its compact size and low power consumption are key advantages for portable applications where space and energy efficiency are critical.

Conclusion

Overall, the BQ26500PW from Texas Instruments represents a state-of-the-art solution for battery management in portable devices. Its combination of accuracy, integration, and efficiency makes it an indispensable component for designers looking to optimize battery performance and extend device usability.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4807 $52.2105
36+ $2.8560 $102.8160
55+ $2.7668 $152.1740
75+ $2.6775 $200.8125
97+ $2.5883 $251.0651
130+ $2.3205 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,130 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess