EN
  • EN
  • DE
  • IT

BQ27210DRKRG4

Part No BQ27210DRKRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE LI-ION/LIPOL 10-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 10-VSON (3x4)
Win Source Part Number 1024018-BQ27210DRKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27210DRKRG4 CAD Model

Description

Product Overview: BQ27210DRKRG4 by Texas Instruments

The BQ27210DRKRG4 is a cutting-edge battery fuel gauge integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-precision device is specifically engineered to provide accurate energy monitoring for single-cell Li-ion batteries, which are commonly used in portable electronics such as smartphones, tablets, and digital cameras.

Utilizing TI's patented Impedance Track™ algorithm, the BQ27210DRKRG4 offers exceptional battery fuel gauging capabilities. This technology enables the device to provide real-time assessments of the battery's capacity and remaining energy, ensuring users have a reliable indication of how much battery life is left before a recharge is needed. The Impedance Track algorithm also adapts to changes in battery conditions over time, which helps maintain accuracy throughout the battery's lifespan.

The BQ27210DRKRG4 is designed to be flexible and easy to integrate into various system designs. It communicates with the host system via an I2C-compatible interface, which allows for seamless integration with most microcontrollers. The device comes in a compact VSON package, which is ideal for space-constrained applications.

Key features of the BQ27210DRKRG4 include:

  • High-precision fuel gauging based on TI's patented Impedance Track algorithm
  • Support for single-cell Li-ion batteries
  • I2C-compatible interface for easy integration with host systems
  • Compact VSON package suitable for portable electronics
  • Automatic capacity learning for long-term accuracy
  • Low quiescent current, which extends battery life

Whether you're designing a new portable device or looking to improve the battery monitoring capabilities of an existing product, the BQ27210DRKRG4 from Texas Instruments offers a reliable and accurate solution for battery fuel gauging. With its advanced features and ease of use, it's an excellent choice for any application where battery life indication is critical.

You May Also Be Interested in

Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP
Need more? Email Us
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $0.3269
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Gas Gauge Li-Ion/Li-Pol 7.2V/10.8V/14.4V 38-Pin TSSOP T/R
Lowest to $11.6096
Texas Instruments
SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Lowest to $0.4245
Maxim Integrated
Industry's Lowest IQ Fuel Gauge with ModelGauge m5 EZ Eliminates Battery Characterization
Lowest to $1.7013
Maxim Integrated
Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 8-Pin TDFN-EP Cut Tape
Lowest to $34.9254
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $8.4108
Analog Devices Inc.
Battery Stack Monitor Automotive 64-Pin LQFP EP Tray
Lowest to $29.3234
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Lowest to $4.8972

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9045 $59.4270
11+ $9.2777 $102.0547
17+ $8.9642 $152.3914
24+ $8.3374 $200.0976
32+ $8.0239 $256.7648
39+ $7.7105 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,020 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess