EN
  • EN
  • DE

BQ27350PW

Part No BQ27350PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL MGR LI-ION 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tube
Product Status Not For New Designs
Function Battery Authentication
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number BQ27350
Standard Package 70 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571556-BQ27350PW
Ultra Librarian 3D Model Ultra Librarian BQ27350PW CAD Model

Description

Product Overview: Texas Instruments BQ27350PW Battery Fuel Gauge

The BQ27350PW from Texas Instruments is a sophisticated battery management solution designed to provide precise fuel gauging for single-cell Li-Ion batteries. This innovative product is part of Texas Instruments' extensive range of integrated circuits for power management applications. The BQ27350PW uses patented Impedance Track™ technology to deliver accurate battery capacity monitoring, which is crucial for maintaining the performance and longevity of portable electronic devices.

This advanced fuel gauge IC is housed in a compact TSSOP package, making it an ideal choice for space-constrained applications. It is specifically engineered to cater to the needs of a variety of portable electronics such as smartphones, digital cameras, and MP3 players, ensuring that users have a reliable indication of remaining battery life.

Key Features:

  • Impedance Track™ Algorithm: Offers high-precision fuel gauging by adapting to changes in battery characteristics over time and temperature.
  • Low Footprint: The TSSOP package is optimized for compact designs, enabling integration into the smallest of portable devices.
  • System Integration: Designed to interface seamlessly with the system's microcontroller via an I2C communication bus, facilitating easy data exchange and control.
  • Enhanced User Experience: Provides accurate predictions of battery life, thus improving user satisfaction by preventing unexpected shutdowns.

Benefits:

  • Extended Battery Life: By providing precise fuel gauging, the BQ27350PW helps in optimizing the charging cycles and enhancing the overall battery lifespan.
  • Design Flexibility: Its small form factor and easy integration offer designers the flexibility to incorporate the IC into various battery-powered applications.
  • Reliability: As a product of Texas Instruments, the BQ27350PW comes with the assurance of quality and reliability backed by years of industry expertise.

In summary, the BQ27350PW from Texas Instruments is a high-performance, space-efficient solution that provides accurate fuel gauging capabilities. It is an essential component for any power-sensitive and portable device, enabling users to keep track of their battery status with confidence.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5315 $58.1260
9+ $11.9233 $107.3097
13+ $11.5507 $150.1591
18+ $11.1781 $201.2058
24+ $10.8055 $259.3320
31+ $9.6877 $300.3187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,513 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess