EN
  • EN
  • DE

BQ27421YZFR-G1B

Part No BQ27421YZFR-G1B
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LICO2 9DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA
Base Product Number BQ27421
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571558-BQ27421YZFR-G1B
Ultra Librarian 3D Model Ultra Librarian BQ27421YZFR-G1B CAD Model

Description

Introducing the BQ27421YZFR-G1B Battery Fuel Gauge

The BQ27421YZFR-G1B from Texas Instruments is a cutting-edge battery fuel gauge solution, designed to provide highly accurate power management for single-cell Li-Ion battery packs. This compact, efficient, and reliable IC is an essential component for portable applications where battery life estimation is crucial.

Key Features

  • System-Side Fuel Gauge: The BQ27421YZFR-G1B resides on the system side, which means it can be placed anywhere in the system and does not require the battery to be removed for calibration or setup, enhancing design flexibility.
  • Impedance Track™ Technology: This advanced technology enables the fuel gauge to provide battery state-of-charge (SOC) readings with a high degree of accuracy, which is vital for user experience and battery-dependent application performance.
  • Low Power Consumption: It is optimized for power-sensitive applications, ensuring minimal drain on the battery it is monitoring, thereby extending the operational life of the device.
  • Compact Form Factor: The BQ27421YZFR-G1B comes in a small 9-pin, 1.62 x 1.58 mm², 0.5 mm pitch SON package that can be easily integrated into space-constrained designs.

Applications

The BQ27421YZFR-G1B is ideal for a wide range of portable electronics, such as:

  • Smartphones and tablets
  • Wearable technology
  • Portable gaming devices
  • Wireless speakers and headphones
  • Health and fitness trackers

Technical Specifications

With an operating temperature range of -40°C to +85°C, the BQ27421YZFR-G1B maintains performance across a wide range of conditions. It supports batteries with an operating voltage range of 2.5V to 4.5V, making it versatile for various single-cell Li-Ion battery configurations.

Easy Integration

Engineers will appreciate the ease of integration offered by the BQ27421YZFR-G1B. It requires minimal external components, which not only simplifies the design process but also reduces time to market for new products. Its I2C interface allows for straightforward communication with the host processor, ensuring seamless integration into existing designs.

Choose the BQ27421YZFR-G1B for your next project and benefit from Texas Instruments' expertise in power management and battery fuel gauge technology.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8902 $56.7060
65+ $1.5509 $100.8085
100+ $1.5025 $150.2500
140+ $1.4540 $203.5600
180+ $1.4055 $252.9900
240+ $1.2601 $302.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess