EN
  • EN
  • DE
  • IT

BQ27500DRZT-V100

Part No BQ27500DRZT-V100
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LI-ION 12SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-SON (2.5x4)
Win Source Part Number 140543-BQ27500DRZT-V100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ27500DRZT-V100 CAD Model

Description

BQ27500DRZT-V100 Battery Management Unit

The BQ27500DRZT-V100 is a compact yet powerful battery gauge tailored for single-cell Li-Ion applications. Its integration of Impedance Track? technology allows for detailed state-of-charge measurements and efficient energy utilization, enhancing the performance of electronic devices.

Features & Benefits:

  • Advanced SOC technology ensures precise battery management.
  • Provides critical insights into battery health and status.
  • Low power operation extends device battery life substantially.
  • Versatile to work with multiple battery types and sizes.
  • Smart alerts improve responsiveness to battery status changes.

Applications:

  • Mobile computing devices.
  • Remote sensing equipment.
  • Personal audio devices.
  • Gaming consoles and remote controls.
  • Battery-powered tools.

The BQ27500DRZT-V100 offers a premium battery management solution, supporting advanced energy management strategies that deliver better device reliability and extended operational life.

You May Also Be Interested in

SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $1.5141
Analog Devices Inc.
IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Lowest to $80.3487
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Maxim Integrated
Industry's Lowest IQ Fuel Gauge with ModelGauge m5 EZ Eliminates Battery Characterization
Lowest to $1.7013
Maxim Integrated
Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 8-Pin TDFN-EP Cut Tape
Lowest to $34.9254
Analog Devices Inc.
Battery Stack Monitor Automotive 64-Pin LQFP EP Tray
Lowest to $29.3234
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $8.4108
Maxim Integrated
IC MONITOR/ACCUMULATOR 14-TDFN
Lowest to $2.7755
Texas Instruments
IC BATT FUEL GAUGE LIION 15DSBGA / Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $3.5026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7921 $53.9605
12+ $8.8551 $106.2612
18+ $8.5784 $154.4112
25+ $8.3017 $207.5425
32+ $8.0249 $256.7968
42+ $7.1948 $302.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess