EN
  • EN
  • DE

BQ28Z610EVM-532

Part No BQ28Z610EVM-532
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description 1-CELL TO 2-CELL PROGRAMMABLE BA  /  BQ28Z610 Fuel Gauge Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Power Management
Function Fuel Gauge
Utilized IC / Part BQ28Z610
Supplied Contents Board(s)
Base Product Number BQ28Z610
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-46684
Standard Package 1
Win Source Part Number 1032829-BQ28Z610EVM-532
Ultra Librarian 3D Model Ultra Librarian BQ28Z610EVM-532 CAD Model

Description

Introducing the BQ28Z610EVM-532 Evaluation Module from Texas Instruments

The BQ28Z610EVM-532 is a comprehensive evaluation system designed by Texas Instruments to facilitate the testing and development of battery management solutions using the BQ28Z610 device. This evaluation module (EVM) is an essential tool for engineers and developers who are working on power management for single-cell and dual-cell battery packs.

Key Features of the BQ28Z610EVM-532

  • Advanced Battery Monitoring: The BQ28Z610EVM-532 is equipped with the BQ28Z610 integrated circuit, which provides precise fuel gauging and battery monitoring capabilities. This allows for real-time tracking of remaining battery capacity, state-of-charge, and battery health.
  • Impedance Track™ Technology: The EVM incorporates TI's patented Impedance Track technology, offering highly accurate state-of-charge calculations that adapt as the battery ages, ensuring reliable performance over the life of the battery.
  • Flexible Configuration: With the EVM, users can configure the BQ28Z610 for various battery chemistries, cell configurations, and application requirements. This flexibility makes it suitable for a wide range of battery-powered applications.
  • Integrated Protection: The module includes protection features such as overvoltage, undervoltage, overcurrent, and short-circuit protection, ensuring the safety and longevity of the battery pack.
  • User-Friendly Interface: The EVM is accompanied by a user-friendly GUI (Graphical User Interface) that allows for easy interaction with the BQ28Z610 device. Users can monitor battery parameters, adjust settings, and perform diagnostics with ease.

Applications

The BQ28Z610EVM-532 is ideal for a variety of applications where accurate battery management is critical, such as:

  • Portable consumer electronics
  • Handheld medical devices
  • Industrial equipment
  • Uninterruptible power supplies (UPS)

Whether you are developing a new battery-powered product or looking to improve the power management of an existing one, the BQ28Z610EVM-532 from Texas Instruments provides the tools necessary to achieve accurate and efficient battery management. With its robust feature set and user-friendly design, this evaluation module is a valuable asset for any power management project.

You May Also Be Interested in

Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess