EN
  • EN
  • DE

BQ294682DRVR

Part No BQ294682DRVR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Battery Battery Protection IC Lithium Ion 6-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name BQ294682
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-BQ294682DRVRDKR-ND, 296-BQ294682DRVRCT-ND, 296-50962-2-ND, BQ294682DRVR-ND, 296-50962-1, 296-50962-2, 296-BQ294682DRVRTR, 296-BQ294682DRVRCT, 296-BQ294682DRVRDKR, 296-50962-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864525-BQ294682DRVR
Ultra Librarian 3D Model Ultra Librarian BQ294682DRVR CAD Model

Description

Overview of Texas Instruments BQ294682DRVR

The Texas Instruments BQ294682DRVR is a high-precision, single-cell lithium-ion battery protection device designed to ensure the safety and longevity of rechargeable battery packs. This integrated circuit (IC) is specifically tailored for portable applications, where safeguarding the battery from overcharge, overdischarge, and short-circuit conditions is crucial.

Key Features

  • Voltage Protection: The BQ294682DRVR offers precise overvoltage protection that can be set by external resistors, ensuring that the battery does not exceed its voltage limits during charging.
  • Current Consumption: With a typical quiescent current of 3 μA, this device is optimized for energy efficiency, which is essential for maximizing battery life in portable devices.
  • Temperature Range: The IC is operational over a wide temperature range, making it suitable for various environmental conditions.
  • Form Factor: Packaged in a compact 6-pin SON (DRVR) package, the BQ294682DRVR is designed to take up minimal space on a printed circuit board (PCB).

Applications

The BQ294682DRVR is ideal for a range of applications that require reliable battery management. These include:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Handheld gaming devices
  • Personal digital assistants (PDAs)

Technical Specifications

Some of the technical specifications that make the BQ294682DRVR stand out include:

  • Single-cell lithium-ion battery protection
  • High-accuracy voltage detection for overvoltage protection
  • Low quiescent current for minimal power consumption
  • Compact 6-pin SON package for space-constrained applications

Overall, the BQ294682DRVR from Texas Instruments represents a reliable and efficient solution for battery protection in portable electronic devices. Its precision and low power consumption, combined with a small form factor, make it an excellent choice for designers looking to enhance the safety and performance of their battery-powered products.

You May Also Be Interested in

TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2285 $100.5400
680+ $0.2214 $150.5520
935+ $0.2142 $200.2770
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess