EN
  • EN
  • DE

BQ294702DSGT

Part No BQ294702DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT 2-4CELL LIION 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 to 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package 8-WSON (2x2)
Win Source Part Number 1024089-BQ294702DSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ294702DSGT CAD Model

Description

The BQ294702DSGT is a state-of-the-art battery protection integrated circuit (IC) designed by Texas Instruments. This innovative component is tailored for single-cell lithium-ion or lithium-polymer batteries, a common choice for portable electronics due to their high energy density and lightweight characteristics. The BQ294702DSGT offers a robust solution for safeguarding these batteries from the potential dangers of overcharging, which can lead to reduced battery life or even safety hazards.

Key Features

  • Precision Overvoltage Protection: The IC provides precise overvoltage monitoring and protection, ensuring the battery voltage remains within safe operating limits.
  • Programmable Thresholds: Designers can program the overvoltage protection threshold to match the specific requirements of their application, providing flexibility and customization.
  • High Accuracy: With its high-accuracy voltage detection, the BQ294702DSGT minimizes the risk of false triggering, ensuring reliable protection under various conditions.
  • Low Power Consumption: The device's low quiescent current helps to preserve battery life, making it ideal for energy-sensitive applications.
  • Compact Package: Supplied in a small, surface-mount package, it is suitable for space-constrained applications.

Applications

The BQ294702DSGT is versatile and can be used in a wide array of applications where single-cell lithium-ion or lithium-polymer battery protection is essential. These applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Personal Health and Fitness Devices
  • Handheld Gaming Consoles

Why Choose BQ294702DSGT?

Choosing the BQ294702DSGT for your design ensures battery longevity and safety, which are critical in consumer electronics. Texas Instruments' commitment to quality and reliability means that you can trust this IC to provide consistent performance and protection for your device's power source. By incorporating the BQ294702DSGT into your design, you can enhance the overall user experience by offering a more reliable and durable product.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Lowest to $37.2795
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9920 $54.5600
125+ $0.8140 $101.7500
195+ $0.7886 $153.7770
265+ $0.7631 $202.2215
340+ $0.7377 $250.8180
455+ $0.6614 $300.9370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess