EN
  • EN
  • DE

BQ294705DSGR/BQ294705DSGT

Part No BQ294705DSGR/BQ294705DSGT
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971597-BQ294705DSGR/BQ294705DSGT
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ294705DSGR/BQ294705DSGT CAD Model

Description

Introducing the BQ294705DSGR/BQ294705DSGT from Texas Instruments

The BQ294705DSGR and BQ294705DSGT are high-precision voltage protection devices designed by Texas Instruments, a leader in semiconductor solutions. These components are specifically tailored for portable electronics, offering a robust layer of safety for lithium-ion battery packs. The BQ294705 series ensures that the battery's voltage remains within safe operational limits, thus protecting both the electronic device and the user.

Key Features

  • Overvoltage Protection: The BQ294705 series provides reliable overvoltage protection by monitoring the voltage of each cell in a battery pack. If a cell's voltage exceeds the preset overvoltage threshold, the device triggers a protection mechanism to prevent further charging, thereby averting potential damage to the battery and the device.
  • High Accuracy: With a high accuracy threshold, these devices ensure precise monitoring, which is crucial for maintaining the longevity and reliability of the battery pack.
  • Low Power Consumption: Designed for portable applications, the BQ294705 series boasts low quiescent current, minimizing the drain on the battery when in standby mode and thereby extending the overall battery life.
  • Compact Design: Available in small package sizes, the BQ294705DSGR (8-pin WSON) and BQ294705DSGT (8-pin VSSOP), these devices are ideal for space-constrained applications, allowing designers to maintain sleek and compact product designs.

Applications

The BQ294705 series is versatile and can be used in a wide range of portable electronic devices, such as:

  • Smartphones and tablets
  • Laptop computers
  • Power tools
  • Personal medical devices
  • Portable gaming systems
  • And other devices relying on lithium-ion battery packs

With Texas Instruments' commitment to quality and reliability, the BQ294705DSGR and BQ294705DSGT are excellent choices for designers looking to incorporate battery protection in their next-generation portable devices. These components not only safeguard the battery pack but also contribute to the overall safety and performance of the final product.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1955 $50.8300
550+ $0.1832 $100.7600
850+ $0.1770 $150.4500
1,220+ $0.1646 $200.8120
1,580+ $0.1584 $250.2720
1,975+ $0.1522 $300.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,980 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess