EN
  • EN
  • DE

BQ29703DSER

Part No BQ29703DSER
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WSON  /  Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number BQ29703
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-44717-2,296-44717-1,296-44717-6
Standard Package 3,000
Win Source Part Number 964127-BQ29703DSER
Ultra Librarian 3D Model Ultra Librarian BQ29703DSER CAD Model

Description

The BQ29703DSER is a cutting-edge protection device from Texas Instruments, designed to provide a comprehensive safety solution for single-cell lithium-ion or lithium-polymer batteries. This compact and highly integrated circuit is specifically engineered to safeguard battery-powered applications from various potential hazards, ensuring both performance and longevity of the battery.

Key Features

  • Voltage Protection: The device includes overcharge and over-discharge protection features that are essential for maintaining the battery's voltage within safe operating limits. By monitoring cell voltage, the BQ29703DSER promptly disconnects the battery from the load or charger when thresholds are exceeded.
  • Current Sensing: This product also offers short-circuit and overcurrent protection. In the event of a fault condition, the device detects excessive current flow and responds quickly to prevent damage to the battery and connected components.
  • Temperature Monitoring: With an integrated temperature protection function, the BQ29703DSER ensures that the battery operates within a safe temperature range, thereby averting risks associated with overheating.
  • Low Power Consumption: Designed with energy efficiency in mind, the device features a low quiescent current, which minimizes power drain when in standby mode, thus preserving battery life.

Applications

The BQ29703DSER is versatile and can be used across a wide range of portable electronic devices where battery protection is paramount. Common applications include smartphones, tablets, e-readers, personal digital assistants, and other handheld devices.

Technical Specifications

Parameter Value Package/Case WSON Operating Temperature -40°C to +85°C Battery Type Single Cell Li-Ion, Li-Polymer

Conclusion

Overall, the BQ29703DSER from Texas Instruments stands out as a reliable and efficient solution for battery protection. Its comprehensive feature set ensures the safe operation and extends the life of single-cell lithium batteries, making it an indispensable component for developers and manufacturers of portable electronic devices.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $6.6527
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5316 $50.5020
230+ $0.4362 $100.3260
355+ $0.4226 $150.0230
490+ $0.4089 $200.3610
635+ $0.3953 $251.0155
850+ $0.3544 $301.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,158 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess