EN
  • EN
  • DE

BQ298012RUGR

Part No BQ298012RUGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1CELL 8X2QFN  /  Battery Battery Monitor IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFQFN
Supplier Device Package 8-X2QFN (1.5x1.5)
Base Product Number BQ2980
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ298012RUGRTR,296-BQ298012RUGRCT,296-BQ298012RUGRDKR
Standard Package 3,000
Win Source Part Number 1143572-BQ298012RUGR
Ultra Librarian 3D Model Ultra Librarian BQ298012RUGR CAD Model

Description

The BQ298012RUGR is a state-of-the-art battery protection device crafted by the renowned electronics company, Texas Instruments (TI). This advanced integrated circuit (IC) is designed to provide top-tier safeguarding for single-cell lithium-ion or lithium-polymer batteries. Its primary role is to prevent the operational hazards that can occur with these types of batteries, such as overcharging, over-discharging, short-circuiting, and overheating.

Key Features

  • Voltage Protection: The BQ298012RUGR offers precise overvoltage and undervoltage protection, ensuring the battery operates within its safe voltage range.
  • Current Monitoring: With its integrated current-sense function, it monitors the flow of current to detect and prevent excessive charge or discharge currents that could damage the battery.
  • Temperature Control: The device includes an over-temperature protection feature, which helps in maintaining the battery's temperature within safe limits.
  • Delay Timers: Programmable delay timers are included to provide flexibility in setting the protection parameters according to specific application needs.

Applications

The BQ298012RUGR is highly versatile and can be used in a variety of applications where single-cell lithium-ion or lithium-polymer batteries are utilized. This includes, but is not limited to, portable consumer electronics, handheld medical devices, and personal care products.

Technical Specifications

  • Package: The device is available in a small, lead-free 10-pin VSON package, making it suitable for compact PCB layouts.
  • Operating Temperature: It is designed to operate over a wide temperature range, accommodating various environmental conditions.
  • Supply Voltage: The BQ298012RUGR supports a broad range of supply voltages, compatible with most single-cell lithium battery specifications.

With its robust protection features and TI's commitment to quality, the BQ298012RUGR is an excellent choice for designers looking to enhance the safety and longevity of their battery-powered products. Its compact form factor and comprehensive protection capabilities make it a leading solution in the market for battery protection ICs.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4164 $52.0500
295+ $0.3416 $100.7720
455+ $0.3310 $150.6050
625+ $0.3203 $200.1875
810+ $0.3096 $250.7760
1,085+ $0.2776 $301.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,370 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess