EN
  • EN
  • DE

BQ32003DSUR

Part No BQ32003DSUR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381616-BQ32003DSUR
Ultra Librarian 3D Model Ultra Librarian BQ32003DSUR CAD Model

Description

Overview of Texas Instruments BQ32003DSUR

The Texas Instruments BQ32003DSUR is a highly sophisticated real-time clock (RTC) module that offers a comprehensive solution for timekeeping in a wide array of electronic applications. Designed to provide accurate time and date information, this RTC is an essential component for systems that require reliable time-stamping, such as data loggers, alarm clocks, and smart meters.

Key Features

  • Accuracy: The BQ32003DSUR maintains precise timekeeping with a built-in digital temperature compensation and an oscillator that ensures stability over a wide temperature range.
  • Low Power Consumption: Engineered for efficiency, it operates with minimal power draw, making it ideal for battery-powered or power-sensitive applications.
  • Backup Battery Support: It includes a provision for a backup battery that allows the clock to continue keeping time even when the main power supply is interrupted.
  • Automatic Leap Year Correction: The device intelligently accounts for leap years, ensuring the date remains accurate for decades without manual adjustment.
  • Programmable Alarms: It offers programmable alarm functionality, enabling the user to set one-time or periodic alarms that can trigger external events or interrupt signals.

Integration and Interface

The BQ32003DSUR is designed to be easily integrated into a variety of system architectures. It communicates via a simple I2C interface, making it straightforward to connect to microcontrollers and other digital systems. The small surface-mount package allows for a compact footprint on the PCB, saving valuable space in tight designs.

Applications

With its robust feature set, the BQ32003DSUR is suited for a multitude of applications. It is commonly used in:

  • Consumer Electronics (e.g., clocks, cameras, smart home devices)
  • Industrial Systems (e.g., automation controllers, industrial equipment)
  • Portable Medical Devices (e.g., wearable health monitors, medical recorders)
  • Telecommunications (e.g., network time servers, routers)

The combination of precision, low power, and versatile features makes the Texas Instruments BQ32003DSUR an exceptional choice for designers looking to incorporate reliable timekeeping capabilities into their products.

You May Also Be Interested in

Others
Lowest to $0.4805
Others
Need more? Email Us
Others
Lowest to $0.1640
Others
Lowest to $0.5454
Others
Need more? Email Us
Others
Lowest to $29.3578
Others
Lowest to $1.0095
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess