The BQ3287MT-I is a state-of-the-art, real-time clock (RTC) module from Texas Instruments, designed to provide precise time and date information for a wide array of electronic applications. This integrated circuit is part of the esteemed BQ family of RTC modules that are known for their reliability and performance.
Key Features
- Integrated Timekeeping Function: The BQ3287MT-I comes with a built-in quartz crystal that ensures high accuracy in timekeeping, making it an ideal choice for applications where precise timing is critical.
- Low Power Consumption: This RTC is engineered to consume minimal power, which is essential for battery-powered or energy-sensitive systems, thereby extending the overall battery life of the host device.
- Automatic Leap Year Compensation: The module intelligently adjusts for leap years up to the year 2100, ensuring continuous accuracy without the need for manual adjustments.
- Wide Operating Temperature Range: The BQ3287MT-I is designed to function across a broad temperature range, making it suitable for use in diverse environments and applications.
- Multiple Interface Options: It provides a versatile interface for communication, including both binary and BCD (Binary-Coded Decimal) time/date representation, catering to different system requirements.
Applications
The BQ3287MT-I is highly versatile and can be used in a variety of applications, such as:
- Data loggers
- Industrial time clocks
- Telecommunication systems
- Embedded processors
- Consumer electronics
Technical Specifications
- Voltage Supply: 4.5V to 5.5V
- Operating Temperature: -40°C to +85°C
- Package / Case: 24-DIP Module
- Mounting Type: Through Hole
With its robust feature set and Texas Instruments' commitment to quality, the BQ3287MT-I is a reliable choice for designers and engineers looking to incorporate an RTC into their systems. Its precision and flexibility make it an indispensable component in maintaining time-sensitive operations across various technological platforms.