EN
  • EN
  • DE
  • IT

BQ4011YMA-100

Part No BQ4011YMA-100
Manufacturer Texas Instruments
Catalog SRAM
Description 32Kx8 Nonvolatile SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 28-DIP Module (0.61", 15.49mm)
Manufacturer Package 28-DIP Module (18.42x37.72)
RoHS State Request Verification
Win Source Part Number 1154326-BQ4011YMA-100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq4011Y
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ4011YMA-100 CAD Model

Description

Introducing the BQ4011YMA-100 from Texas Instruments

The BQ4011YMA-100 is a state-of-the-art static random access memory (SRAM) device with a non-volatile element designed by Texas Instruments, a leader in semiconductor solutions. This product is a perfect blend of high-speed data access and long-term data retention, making it an ideal choice for a wide range of applications that require reliable and persistent memory storage.

Key Features

  • Memory Capacity: The BQ4011YMA-100 comes with a substantial memory capacity of 1 Megabit, organized as 128K x 8 bits, which allows for ample storage space for critical data.
  • Power Management: This device includes an integrated power-fail circuitry that ensures data preservation in the event of power loss. The automatic battery backup switching feature adds an extra layer of data protection.
  • Access Time: With an impressive access time, this SRAM provides quick data retrieval, ensuring efficient operation and performance in time-sensitive applications.
  • Low Power Consumption: Designed to be energy efficient, the BQ4011YMA-100 consumes minimal power, which is particularly beneficial for battery-powered devices.
  • Durability: The non-volatile aspect of this memory ensures that data is not lost when the device is powered off, providing reliable storage over time.
  • Package: It is offered in a 32-pin DIP (Dual In-line Package), which is widely used and ensures easy integration into various circuit designs.

Applications

The versatility of the BQ4011YMA-100 makes it suitable for a diverse range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Portable computing devices
  • Communication systems
  • Data collection devices

With the BQ4011YMA-100, Texas Instruments provides a reliable and durable memory solution that meets the rigorous demands of modern electronic systems. Whether it's for critical data logging, user settings, or device configuration, this SRAM ensures that your data is safe and readily accessible whenever you need it.

For more information, datasheets, and support, visit the Texas Instruments website or contact their customer support team for assistance in integrating the BQ4011YMA-100 into your next project.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4MBIT 10NS 36SOJ
Lowest to $30.5454
Renesas Electronics America
SRAM Chip Async Single 5V 1M-bit 128K x 8 70ns 32-Pin SOP Tube / IC SRAM 1MBIT 70NS 32SOP
Lowest to $7.5301
IDT, Integrated Device Technology Inc
IC SRAM 32K PARALLEL 52PLCC
Lowest to $19.4803
Cypress Semiconductor Corp
8Kx8 SoftStore nvSRAM | IC NVSRAM 64K PARALLEL 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8MBIT 10NS 44TSOP
Lowest to $9.2941
ISSI, Integrated Silicon Solution Inc
512K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC RAM | IC SRAM 8M PARALLEL 48MINIBGA
Lowest to $3.4465
Maxim Integrated
IC NVSRAM 1MBIT 70NS 32EDIP
Lowest to $81.7154
STMicroelectronics
2 Mbit (128K x16) 3.0V Asynchronous SRAM
Need more? Email Us
Cypress Semiconductor Corp
SRAM Chip Async Single 3.3V 1M-bit 128K x 8 10ns 32-Pin SOJ Tube / IC SRAM 1MBIT 10NS 32SOJ
Lowest to $10.4415

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess