EN
  • EN
  • DE

BQ4845S-A4TR

Part No BQ4845S-A4TR
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-SOIC / Real Time Clock Parallel 16byte Clock/Calendar/Alarm/Timer/Interrupt 28-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.5 V
Voltage - Supply, Battery 2.3 V ~ 4 V
Current - Timekeeping (Maximum) 1.5mA (Typ) @ 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 770366-BQ4845S-A4TR
Popularity Medium
Supply and Demand Status Limited
Family Name BQ4845
Introduction Date August 31, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ4845S-A4TR CAD Model

Description

Product Overview: Texas Instruments BQ4845S-A4TR

The BQ4845S-A4TR is a sophisticated, real-time clock (RTC) integrated circuit from the renowned manufacturer Texas Instruments (TI). This RTC provides precise time and date information with a built-in battery backup capability, ensuring continuous timekeeping even when the main power is lost. Designed for a wide range of applications, including industrial systems, computing devices, and consumer electronics, the BQ4845S-A4TR is a reliable choice for maintaining accurate time in your electronic projects.

Key Features

  • Integrated Power Management: The device includes an automatic backup battery switch-over function, which allows for a seamless transition to the backup power source when necessary.
  • Accurate Timekeeping: It is capable of tracking time with precision, including seconds, minutes, hours, day, date, month, and year data.
  • Calendar Function: The BQ4845S-A4TR has a full calendar up to the year 2100, with automatic leap year correction.
  • Programmable Alarms: It features programmable alarm functions that can be set for a specific time or date, providing versatility for reminder or wake-up functions.
  • Low Power Consumption: Designed for efficiency, it operates with low power consumption, making it ideal for battery-powered applications.
  • Extended Temperature Range: The device is engineered to perform reliably across a wide temperature range, suitable for challenging environmental conditions.

Applications

The BQ4845S-A4TR is versatile and can be used in various applications, such as:

  • Data loggers
  • Telematics and GPS systems
  • Industrial control systems
  • Medical devices
  • Smart home automation

Technical Specifications

The device comes in a 24-pin SOIC package, ensuring ease of integration into PCB designs. It communicates via a simple multiplexed byte-wide interface, which allows for easy interfacing with most microprocessors and microcontrollers.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess