EN
  • EN
  • DE

BQ4847MT

Part No BQ4847MT
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description RTC Module With CPU Supervisor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Supply, Battery 2.3 V ~ 4 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 28-DIP Module (0.61", 15.49mm)
Manufacturer Package 28-DIP Module (18.42x38.8)
Win Source Part Number 1154360-BQ4847MT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ4847
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ4847MT CAD Model

Description

The BQ4847MT is a state-of-the-art Real-Time Clock (RTC) module from Texas Instruments, known for its reliability and precision in timekeeping. This integrated circuit is designed to provide a comprehensive timekeeping solution for a wide range of applications, from consumer electronics to enterprise IT equipment.

Key Features

  • Accurate Timekeeping: The BQ4847MT maintains precise time and date information, ensuring that your application stays synchronized with real-world time.
  • Battery Backup: Equipped with a battery backup feature, this RTC ensures continuous timekeeping even in the event of a main power failure, making it ideal for critical systems that require constant uptime.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes minimal power, which is crucial for battery-powered devices.
  • Easy Integration: The module comes in a convenient package that is easy to integrate into existing designs, reducing development time and simplifying the manufacturing process.
  • Multiple Time Formats: It supports various time formats, including 12-hour or 24-hour notation, along with a leap year correction, providing flexibility across different geographic and user preferences.
  • Programmable Alarms: The BQ4847MT features programmable alarms that can be set to trigger on specific dates, times, or intervals, offering customization for time-based events.
  • Bus Interface: It includes an industry-standard bus interface for easy communication with microcontrollers and other digital systems.

Applications

The versatility of the BQ4847MT makes it an excellent choice for a variety of applications, including:

  • Embedded Systems
  • Networking Equipment
  • Industrial Control Systems
  • Portable Electronics
  • Data Loggers
  • Utility Meters

Technical Specifications

For detailed technical specifications, please refer to the BQ4847MT datasheet provided by Texas Instruments, which includes information on the operating voltage range, timing accuracy, temperature range, and package details.

Overall, the BQ4847MT from Texas Instruments is a robust and reliable choice for ensuring accurate timekeeping in your electronic designs, backed by the quality and support Texas Instruments is known for.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9991 $59.9982
5+ $24.6147 $123.0735
7+ $23.8455 $166.9185
9+ $23.0763 $207.6867
12+ $22.3071 $267.6852
16+ $19.9994 $319.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess