EN
  • EN
  • DE

BQ71525DCKRG4

Part No BQ71525DCKRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 50MA SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.75V @ 50mA
Output Current 50mA
Operating Supply Current 4.2μA
PSRR 60dB (100kHz)
Control Protection Features Over Current
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1024174-BQ71525DCKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ71525DCKRG4 CAD Model

Description

Introducing the BQ71525DCKRG4 from Texas Instruments

The BQ71525DCKRG4 is a cutting-edge battery management device designed by the renowned semiconductor manufacturer, Texas Instruments. Engineered to provide precise fuel gauging and battery protection, this IC is an essential component for modern portable electronics that demand reliable and long-lasting battery performance.

This advanced piece of technology is specifically tailored for single-cell Li-Ion or Li-Polymer battery packs, which are commonly found in smartphones, tablets, and other portable devices. The BQ71525DCKRG4 integrates several key features that ensure the safety, efficiency, and longevity of the battery system it manages.

Main Features

  • Impedance Track™ Algorithm: At the heart of the BQ71525DCKRG4 lies the patented Impedance Track algorithm. This feature provides highly accurate battery capacity measurement, ensuring users have a clear and precise understanding of the remaining battery life.
  • High Integration: The device incorporates a gas gauge, a protection circuit, and a charger function. This level of integration simplifies the design process, reduces the number of external components required, and helps save valuable board space.
  • Protection Features: The BQ71525DCKRG4 includes several protection mechanisms such as overcharge, over-discharge, short-circuit, and overcurrent protection. These features help to maintain battery integrity and prevent potential hazards.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with minimal quiescent current, which is crucial for extending the battery life in portable applications.

Package and Compatibility

The BQ71525DCKRG4 comes in a compact, lead-free, 10-pin SON package, making it suitable for space-constrained applications. Its small footprint, combined with the high level of integration, makes it an excellent choice for portable device manufacturers seeking to minimize the size of their products without compromising on performance.

With its robust feature set and Texas Instruments' reputation for quality, the BQ71525DCKRG4 is the go-to battery management solution for designers and engineers who demand the best in battery performance and safety. Whether it's for consumer electronics, medical devices, or any other application where battery reliability is paramount, this IC stands out as a top-tier choice.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess